The is a high-speed operational amplifier from Texas Instruments, a renowned global semiconductor company that designs and manufactures analog ICs and embedded processors. This product is part of Texas Instruments' extensive portfolio of operational amplifiers, which are designed to cater to the diverse needs of engineers and designers.
- Gain Bandwidth: 200 MHz
- Slew Rate: 2000 V/µs
- Input Offset Voltage: 2.5 mV
- Supply Voltage Range: 5V to 28V
- Supply Current: 6.5 mA
- Package: 8-pin PDIP
It is ideal for high-speed signal processing applications such as video and audio amplification, communication systems, and test and measurement equipment. The amplifier is also designed to be robust and reliable, with built-in protection against electrostatic discharge.