EN
  • EN
  • DE

LM7322QMA

Part No LM7322QMA
Manufacturer Texas Instruments
Description Dual Rail-to-Rail Input/Output 15V, High Output Current and Unlimited Capacitive Load Operational Amplifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1200654-LM7322QMA
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM7322QMA CAD Model

Description

The LM7322QMA is a high-performance, dual operational amplifier from Texas Instruments, designed to offer an exceptional balance of speed, power consumption, and precision. This makes it an ideal choice for a wide range of applications, including industrial, automotive, communication, and medical equipment.

Key Features

  • High Speed: With a slew rate of 20V/μs and a bandwidth of 15MHz, the LM7322QMA is capable of handling fast signal transitions and high-frequency signals with ease, making it suitable for audio, video, and RF applications.
  • Low Power Consumption: Despite its speed, the LM7322QMA is designed for efficiency, with a typical supply current of just 2.7mA per channel. This characteristic is particularly advantageous for battery-powered and energy-sensitive systems.
  • Wide Supply Range: The device can operate from a supply voltage range of 2.7V to 12V, providing flexibility in both single-supply and split-supply configurations, and making it compatible with a variety of analog circuits.
  • Input Common-Mode Voltage Range: The LM7322QMA includes a broad input common-mode voltage range that extends 200mV below ground and 200mV below the positive supply, enhancing its versatility in different circuit topologies.
  • Output Swing: It offers rail-to-rail output swing, which maximizes the dynamic range of the amplifier and is particularly useful in low-voltage applications.
  • Robustness: The device features an operating temperature range from -40°C to +125°C, ensuring reliable performance in harsh environments and automotive-grade applications.

Applications

The LM7322QMA's combination of speed, power efficiency, and robustness makes it an excellent choice for a variety of applications, including:

  • Active filters
  • ADC buffer amplifiers
  • Signal conditioning
  • Audio processing
  • Driving ADCs
  • Automotive sensor interfaces
  • Communications infrastructure

With its impressive specifications and Texas Instruments' reputation for quality, the LM7322QMA is a reliable and versatile choice for designers looking to optimize their analog circuitry.

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.9001 $55.2008
18+ $5.6616 $101.9088
28+ $5.4847 $153.5716
38+ $5.3077 $201.6926
49+ $5.1308 $251.4092
66+ $4.6000 $303.6000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,189 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess