EN
  • EN
  • DE

LM73C0QDDCRQ1

Part No LM73C0QDDCRQ1
Manufacturer Texas Instruments
Catalog Temperature Sensors - Analog and Digital Output
Description LM73-Q1 - 11- TO 14-BIT DIGITAL / Temperature Sensor
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Mfr Texas Instruments
Series *
Package Bulk
Standard Package 1
MSL Level Vendor Undefined
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1337398-LM73C0QDDCRQ1
Ultra Librarian 3D Model Ultra Librarian LM73C0QDDCRQ1 CAD Model

Description

The LM73C0QDDCRQ1 is a high-precision temperature sensor developed by Texas Instruments, designed specifically for the rigorous demands of automotive and industrial applications. This temperature sensor is part of TI's LM73 series, which is known for its reliability, accuracy, and ease of use.

Key Features

  • High Accuracy: The LM73C0QDDCRQ1 offers an impressive accuracy of ±0.5°C in the range of -40°C to 125°C, ensuring precise temperature readings critical for system performance and safety.
  • Wide Temperature Range: This sensor operates over a wide temperature range, making it suitable for various environments and conditions encountered in automotive and industrial settings.
  • Digital Output: It features a digital output with an I²C/SMBus interface, which allows for easy integration with microcontrollers and other digital systems.
  • Low Power Consumption: Optimized for energy efficiency, the LM73C0QDDCRQ1 is ideal for battery-powered and energy-sensitive applications.
  • Small Package Size: The device comes in a small SOT-23 package, which is beneficial for space-constrained applications.
  • Automotive Qualification: It is AEC-Q100 qualified, ensuring the sensor meets the stringent quality standards required for automotive applications.

Applications

The LM73C0QDDCRQ1 is versatile and can be used in a variety of applications, including:

  • Automotive climate control and engine cooling systems
  • Industrial temperature monitoring and control systems
  • Battery management systems
  • Telecommunications equipment

Conclusion

With its high accuracy, wide operating temperature range, and digital interface, the LM73C0QDDCRQ1 from Texas Instruments is an excellent choice for designers seeking a reliable temperature sensor for automotive or industrial applications. Its low power consumption and small footprint make it a practical solution for a wide range of temperature sensing needs.

You May Also Be Interested in

Maxim Integrated
SENSOR TEMPERATURE I2C 8UMAX
Lowest to $5.8354
Sensirion AG
DIGITAL TEMPERATURE SENSOR
Lowest to $0.7422
Microchip Technology
SENSOR DIGITAL -40C-125C 16QFN
Need more? Email Us
MikroElektronika
LM35 TEMPERATURE SENSOR TO-92
Need more? Email Us
Sensirion AG
IC - TEMPERATURE SENSOR 4-DFN
Lowest to $0.7277
SG Micro Corp
-55℃~+125℃ ±1.2℃ I2C MSOP-8 Analog and Digital Output RoHS
Lowest to $0.3493
Silicon Labs
+/- 1C ACCURACY I2C TEMP SENSORS
Lowest to $6.6941
Melexis Technologies NV
SENSOR DGTL -40C-85C TO39
Lowest to $25.0299
Maxim Integrated
SENSOR DIGITAL -55C-125C 8DIP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2041 $50.4287
17+ $5.9111 $100.4887
27+ $5.7263 $154.6101
37+ $5.5416 $205.0392
47+ $5.3569 $251.7743
63+ $4.8027 $302.5701
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess