The LM741H from Texas Instruments is a high-performance operational amplifier on a single monolithic chip. The LM741H series is a direct, plug-in replacement for the 709C, LM201, MC1439, and 748 in most applications. The amplifiers offer many features which make their application nearly foolproof: overload protection on the input and output, no latch-up when the common-mode range is exceeded, as well as freedom from oscillations.
Key Features
- Offset-voltage null capability
- High Input Impedance: Ensures minimal loading on the input signal
- Low Noise: Suitable for high-fidelity and audio applications
- High Gain: Provides amplification for a wide range of input signal levels
- Short-Circuit Protection: Ensures robust performance and long-term reliability
Applications
The LM741H is versatile and can be used in a myriad of applications such as:
- Comparators
- DC amplifiers
- Integrators or differentiators
- Summing amplifiers
- Multivibrators
Specifications
Parameter
Value
Supply Voltage (V<sub>CC)
±22V
Input Offset Voltage
1 mV
Input Bias Current
80 nA
Common-Mode Rejection Ratio (CMRR)
90 dB
Operating Temperature Range
0°C to 70°C
The LM741H is available in a metal can package and is characterized for operation from 0°C to 70°C. This operational amplifier is a reliable and economical solution for system design and amplification needs.
Learn more about the LM741H Operational Amplifier on the Texas Instruments website.