EN
  • EN
  • DE

LM7705MME/NOPB

Part No LM7705MME/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG SWITCHED CAP INV 8VSSOP / Charge Pump INV -0.233V -35mA 8-Pin VSSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Polarity Negative
Topology Charge Pump
Output Type Fixed
Number of Outputs 1
Input Voltage MIN 3V
Voltage Input MAX 5.25V
Output Voltage -0.23V
Output Current 26mA
Frequency - Switching 92kHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-VSSOP
Win Source Part Number 779366-LM7705MME/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LM7705
Introduction Date November 07, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM7705MME/NOPB CAD Model

Description

Product Overview: Texas Instruments LM7705MME/NOPB

The LM7705MME/NOPB is a low-noise negative bias generator from Texas Instruments, designed to enhance and optimize the performance of precision analog circuits. This innovative component generates a negative supply from a positive input, which allows for the reduction of noise levels in sensitive analog applications. The device is particularly useful for improving the dynamic range of analog-to-digital converters (ADCs), operational amplifiers, and other precision analog devices.

Key Features

  • Low Noise Output: The LM7705MME/NOPB provides a low noise negative output that is essential for high-precision applications where signal integrity is paramount.
  • Wide Input Voltage Range: With an input voltage range of 3.0V to 5.5V, this device is versatile and can be used in various circuit configurations and systems.
  • Charge Pump Technology: Utilizing charge pump technology, the LM7705MME/NOPB efficiently generates a negative voltage from a positive input without the need for an inductor, simplifying the design and saving board space.
  • Power-Saving Mode: The device includes a power-saving shutdown feature that reduces the quiescent current to a mere 1µA, making it ideal for battery-powered and energy-sensitive applications.

Applications

The LM7705MME/NOPB is suited for a wide range of applications, including:

  • Precision instrumentation
  • Sensor interfaces
  • Medical equipment
  • Portable and battery-powered devices
  • Data acquisition systems

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LM7705MME/NOPB is no exception. The device is available in a compact 8-pin VSSOP package and is characterized for operation from -40°C to 125°C, ensuring reliable performance in a wide range of environments. The NOPB designation indicates that the product is lead-free and RoHS compliant, reflecting TI's dedication to environmental responsibility.

In summary, the LM7705MME/NOPB from Texas Instruments is a versatile, high-performance solution for creating a low-noise negative supply in precision analog circuits. Its combination of features and reliability make it an excellent choice for designers looking to enhance the performance of their systems.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8687
Analog Devices Inc.
IC REG
Lowest to $17.9533
Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $7.3063
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 1A QUAD 28TQFN
Lowest to $2.8545
Analog Devices Inc.
IC REG BUCK 15FC2QFN
Lowest to $3.1282
Analog Devices Inc.
IC REG BUCK PRG 1V 600MA 12TDFN
Lowest to $3.3878
Analog Devices Inc.
IC REG BUCK PROG DL 30WLP
Lowest to $2.9105
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.9484

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8077 $54.2310
70+ $1.4833 $103.8310
105+ $1.4369 $150.8745
145+ $1.3906 $201.6370
190+ $1.3442 $255.3980
250+ $1.2052 $301.3000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 54,940 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess