The LM7805CT/LM340T-5 from Texas Instruments is a highly reliable and efficient voltage regulator designed to provide a steady output voltage. This product is part of the LM78xx series, a family of fixed voltage regulators used in a wide variety of applications.
- Key Features:
- Fixed Output Voltage: 5V
- Output Current: Up to 1A
- Highly Accurate Output Voltage: Typical line regulation of 0.01% per volt
- Robust Thermal Protection: Thermal shutdown feature to protect from damage due to excessive heat
- Built-in Current Limiting Function: Helps protect the device and the load from damage due to excessive current
- Easy-to-Use Design: Requires only two external capacitors to set the output voltage