EN
  • EN
  • DE

LM7815CT/NOPB

Part No LM7815CT/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description 1.5-A Fixed Voltage Regulators
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 35V
Output Voltage 15V
Voltage Dropout (Maximum) 2V @ 1A
Output Current 1A
Operating Supply Current 8mA
PSRR 70dB (120Hz)
Protection Features Over Current, Over Temperature, Short Circuit
Operating Temperature Range 0°C ~ 125°C
Mounting Style Through Hole
Package TO-220-3
Manufacturer Package TO-220-3
Win Source Part Number 1200735-LM7815CT/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name LM7815
Introduction Date February 17, 2017
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LM7815CT/NOPB CAD Model

Description

Product Overview: LM7815CT/NOPB Voltage Regulator

The LM7815CT/NOPB from Texas Instruments is a robust fixed-voltage integrated circuit regulator designed to offer a constant 15V output. This voltage regulator is part of the LM78XX series, which is renowned for its high efficiency and reliability. The device is tailored to perform in a wide range of applications, including but not limited to consumer electronics, computer systems, and industrial machinery that require a stable voltage supply.

Key Features

  • Output Voltage: The LM7815CT/NOPB provides a fixed output voltage of 15V, which is ideal for circuits that require a consistent voltage level for optimal performance.
  • Output Current: Capable of delivering up to 1A of output current, it can power a variety of components without the need for an additional pass transistor.
  • Thermal Overload Protection: The device includes built-in thermal overload protection that shuts down the regulator should the internal temperature exceed safe operating limits, thereby safeguarding the regulator and the connected components.
  • Short Circuit Protection: In the event of a short circuit, the LM7815CT/NOPB automatically limits the current to prevent damage, enhancing the longevity of both the regulator and the electronic system.
  • Safe Operating Area Protection: Texas Instruments has also incorporated safe operating area protection, which reduces the output current as the input-to-output voltage differential increases. This feature ensures reliable operation under a variety of conditions.
  • No External Components Required: The regulator is designed to work without the need for external components, though adding capacitors can improve transient response.
  • Package: The LM7815CT/NOPB comes in a TO-220 package, which is known for its ease of installation and good thermal performance.

Applications

The versatility of the LM7815CT/NOPB makes it suitable for a wide array of applications, including:

  • Power supplies for electronic equipment
  • Linear power regulators for embedded systems
  • Post-regulation for switching supplies
  • Battery chargers
  • Motor controllers

With its combination of protection features, reliable performance, and ease of use, the LM7815CT/NOPB voltage regulator from Texas Instruments is an excellent choice for ensuring a stable 15V power supply in a multitude of electronic applications.

You May Also Be Interested in

Texas Instruments
IC REG LDO 1.75V/2.95V 5DSBGA
Lowest to $1.1719
Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298
Panasonic
Need more? Email Us
Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3746
Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us
Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $3.1315
Microchip Technology
IC REG LDO 2.5V 10MA TSOT23-5
Lowest to $1.0934
Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9530 $50.7780
63+ $1.6025 $100.9575
97+ $1.5524 $150.5828
134+ $1.5023 $201.3082
173+ $1.4522 $251.2306
231+ $1.3020 $300.7620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 161 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess