EN
  • EN
  • DE

LM78L05ITP/NOPB

Part No LM78L05ITP/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 5V 100MA 8USMD / Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 8-DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr Texas Instruments
Package Tape & Reel
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 35V
Voltage - Output (Min/Fixed) 5V
Current - Output 100mA
Current - Quiescent (Iq) 3 mA
PSRR 62dB (120Hz)
Protection Features Over Temperature, Short Circuit
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 8-UFBGA, DSBGA
Supplier Device Package 8-DSBGA
Base Product Number LM78L05
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names LM78L05ITPCT,LM78L05ITPDKR,LM78L05ITP/NOPBDKR,LM78L05ITP/NOPBTR,LM78L05ITPCT-ND,LM78L05ITPTR,*LM78L05ITP,LM78L05ITPTR-ND,LM78L05ITPNOPB,-LM78L05ITP/NOPBCT-ND,LM78L05ITPDKR-ND,LM78L05ITP,2156-LM78L05ITP/NOPB-TI,LM78L05ITP/NOPBCT,*LM78L05ITP/NOPB,TEXTISLM78L05ITP/NOPB
Standard Package 250
Win Source Part Number 1070240-LM78L05ITP/NOPB
Ultra Librarian 3D Model Ultra Librarian LM78L05ITP/NOPB CAD Model

Description

Product Overview

The LM78L05ITP/NOPB is a fixed-voltage integrated-circuit voltage regulator designed by Texas Instruments. It is capable of delivering a continuous output current of up to 100mA with a preset output voltage of 5V. This voltage regulator is a reliable solution for a wide range of applications that require a stable voltage supply.

Key Features

  • Output Voltage: The LM78L05ITP/NOPB provides a stable 5V output, which is essential for consistent performance in electronic circuits.
  • Output Current: It can deliver up to 100mA of output current, which is suitable for low-power applications.
  • Thermal Overload Protection: The device includes safety features such as thermal overload protection, which helps prevent damage from overheating.
  • Short Circuit Protection: In the event of a short circuit, the built-in short circuit protection ensures the longevity of the regulator and the safety of your circuit.
  • No External Components Required: This regulator is designed to work without the need for external components, simplifying the design and reducing the overall bill of materials.
  • Package: The LM78L05ITP/NOPB comes in a TO-92 package, which is widely used and favored for its compact size and ease of integration into various circuit designs.

Applications

The LM78L05ITP/NOPB is versatile and can be used in a multitude of electronic applications, including but not limited to:

  • Power supplies for small digital systems
  • Battery-powered devices
  • Consumer electronics
  • Portable instrumentation
  • Home appliances

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LM78L05ITP/NOPB is no exception. The regulator is designed to meet the stringent requirements of industrial applications, ensuring reliable performance even in challenging conditions. Additionally, the NOPB designation indicates that the product is lead-free, making it an environmentally friendly choice for modern electronics.

With its combination of features, reliability, and ease of use, the LM78L05ITP/NOPB from Texas Instruments is an excellent choice for designers looking to implement a stable power supply in their electronic projects.

You May Also Be Interested in

Infineon Technologies
IC REG LIN POS ADJ PG-SSOP-14-EP
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 5V 150MA SOT23-5
Lowest to €0.1188
Richtek USA Inc.
IC REG LINEAR POS ADJ 1A 8SOP
Lowest to €1.2666
Torex Semiconductor Ltd
IC REG LINEAR 2.2V 700MA SOT-25
Need more? Email Us
Renesas Electronics America
IC REG LIN 3.3V 150MA 14-HTSSOP
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 2.5V 700MA SOT-25
Need more? Email Us
Toshiba Semiconductor and Storage
LDO REG IOUT: 300MA VIN: 6V VOUT
Lowest to €0.1979
Texas Instruments
IC REG LINEAR 1.85V 300MA 4X2SON
Lowest to €0.3958

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to €0.0492
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to €0.7269
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to €0.0862
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €4.3081
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €2.9931
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.4465
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €8.6161
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to €2.2079
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.2393
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €11.8472
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to €17.5313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.8159
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €0.8773
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.3636
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to €17.1036

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ €1.4381 €50.3349
80+ €1.1800 €94.4024
120+ €1.1431 €137.1758
165+ €1.1063 €182.5435
215+ €1.0694 €229.9265
285+ €0.9588 €273.2637
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 148 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess