EN
  • EN
  • DE

LM78L09ITP

Part No LM78L09ITP
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 9V 0.1A 8USMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 35V
Nominal Output Voltage (Min/Fixed) 9V
Output Current 100mA
Operating Supply Current 2mA
PSRR 54dB (120Hz)
Control Protection Features Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 85°C
Regulator Topology Positive Fixed
Output Voltage 9V
Mounting SMD (SMT)
Case / Package 8-DSBGA
Win Source Part Number 071522-LM78L09ITP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM78L09ITP CAD Model

Description

The is a high-quality, reliable voltage regulator from Texas Instruments, a leading global semiconductor company. Part of the LM78 series of fixed voltage regulators, it offers robust performance and durability.

  • Output Voltage: 9V
  • Maximum Input Voltage: 30V
  • Maximum Output Current: 100mA
  • Low Quiescent Current: Energy-efficient
  • High Ripple Rejection: Ensures stable, noise-free output
  • Thermal Overload Protection: Protects the device and the system it powers
  • Short-Circuit Protection: Prevents damage from short circuits
  • Operating Temperature Range: -40°C to 125°C
  • Package: 5-pin SOT-89
  • Key Features: High accuracy with typical line regulation of 0.2% and load regulation of 0.4%, ensuring consistent and reliable output voltage under varying conditions.

You May Also Be Interested in

MaxLinear Inc
IC REG LINEAR 2.5V 150MA SOT23-5
Lowest to $0.1747
Texas Instruments
IC REG LINEAR 1V 500MA 6WSON
Lowest to $0.5821
Microchip Technology
IC REG LINEAR 1.8V 1A SOT-223-3
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 2.2V 700MA SOT-25
Need more? Email Us
Texas Instruments
300-MA HIGH-PSRR LOW-IQ LOW-DROP
Lowest to $0.0789
Microchip Technology
IC REG LINEAR 1.8V 500MA 6TMLF
Lowest to $3.0560
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us
Texas Instruments
IC REG LINEAR 0.8V 500MA 6WSON
Lowest to $1.0187
Analog Devices Inc.
IC REG LINEAR 3.3V 200MA 8MSOP
Lowest to $37.8359

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess