Product Overview: LM78L15ACM
The LM78L15ACM is a fixed-voltage regulator designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This compact integrated circuit is part of the LM78Lxx series, providing a steady 15 volts output with a maximum current of 100mA. The device is tailored for a wide array of applications, ranging from consumer electronics to industrial hardware, where a stable voltage supply is crucial for reliable operation.
Key Features
- Output Voltage: Precisely regulated 15V output, ideal for consistent performance in electronic circuits.
- Output Current: Capable of delivering up to 100mA, suitable for small-scale applications.
- Voltage Accuracy: Maintains voltage accuracy within ±5% over applicable line and load conditions, ensuring dependable operation.
- Thermal Shutdown: Integrated thermal shutdown mechanism protects the device from overheating and potential damage.
- Short-Circuit Protection: Features built-in short-circuit protection to enhance the safety and longevity of the regulator and connected components.
Package and Design
The LM78L15ACM comes in an SOIC-8 (Small Outline Integrated Circuit) package, which is ideal for space-constrained applications. Its surface-mount design allows for efficient assembly on printed circuit boards (PCBs), facilitating streamlined manufacturing processes.
Applications
This voltage regulator is versatile and can be used in various applications, including:
- Power supplies for small electronic devices
- Consumer electronics such as audio and video equipment
- Embedded systems and microcontroller circuits
- Automotive electronics where stable voltage is necessary
Quality and Reliability
Texas Instruments is known for its commitment to quality and reliability, and the LM78L15ACM is no exception. It is designed to meet rigorous industry standards, ensuring long-term stability and performance in a range of environmental conditions.
Overall, the LM78L15ACM voltage regulator from Texas Instruments is a reliable choice for designers looking for a straightforward, efficient solution to manage voltage levels in their electronic projects.