EN
  • EN
  • DE

LM78L15ACMX/NOPB

Part No LM78L15ACMX/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 15V 0.1A 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 35V
Nominal Output Voltage (Min/Fixed) 15V
Output Current 100mA
Operating Supply Current 3mA
PSRR 51dB (120Hz)
Control Protection Features Over Temperature, Short Circuit
Temperature Range - Operating 0°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1055008-LM78L15ACMX/NOPB
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LM78L15ACMX/NOPB CAD Model

Description

The Texas Instruments LM78L15ACMX/NOPB is a fixed-voltage regulator designed to provide a steady 15 Volt output from a larger input voltage range. This component is part of the LM78Lxx series, which is known for its ease of use and robust performance in a wide variety of electronic applications. The device is capable of delivering up to 100 mA of output current, making it suitable for small power tasks where a stable voltage is required.

Key Features:

  • Output Voltage: Precisely regulated 15V output, ideal for consistent performance in electronic circuits.
  • Output Current: Capable of supplying up to 100 mA, which is sufficient for low power applications.
  • Thermal Overload Protection: Ensures the device operates within safe temperature limits, enhancing reliability and longevity.
  • Short-Circuit Protection: Offers built-in protection against short circuits, which can prevent damage to the regulator and the connected components.
  • NO Capacitor Required: Stable without an output capacitor, offering flexibility in design and reducing component count.
  • Package: Supplied in an 8-SOIC (0.154", 3.90mm Width) package, which is suitable for surface-mount technology (SMT) and occupies minimal board space.

Applications:

The LM78L15ACMX/NOPB is a versatile component that can be used in a variety of applications, including:

  • Consumer Electronics
  • Power Supplies
  • Automotive Add-ons
  • Embedded Systems
  • Instrumentation

Quality and Reliability:

Texas Instruments is known for its commitment to quality, and the LM78L15ACMX/NOPB is no exception. The device is manufactured to the highest standards, ensuring reliable performance in even the most demanding conditions. With features like thermal overload protection and short-circuit protection, this voltage regulator is designed for a long operational life.

Whether you are designing a new power supply or looking to replace an existing regulator, the LM78L15ACMX/NOPB from Texas Instruments is an excellent choice for stable voltage regulation in a compact and efficient package.

You May Also Be Interested in

ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945
SII Semiconductor Corporation
HIGH RIPPLE-REJECTION AND LOW DROPOUT HIGH OUTPUT CURRENT CMOS VOLTAGE REGULATOR
Lowest to $0.3860
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107
Texas Instruments
IC REG LDO 1.75V/2.95V 5DSBGA
Lowest to $1.1477
Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us
Microchip Technology
IC REG LDO 2.5V 10MA TSOT23-5
Lowest to $1.0934
Panasonic
Need more? Email Us
Texas Instruments
1.5A Fast Ultra Low Dropout Linear Regulators | IC REG LIN POS ADJ 1.5A DDPAK
Lowest to $4.0490
Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4125 $51.5625
300+ $0.3385 $101.5500
460+ $0.3279 $150.8340
635+ $0.3174 $201.5490
815+ $0.3068 $250.0420
1,095+ $0.2750 $301.1250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,360 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess