EN
  • EN
  • DE

LM78L62ACZ/NOPB

Part No LM78L62ACZ/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 6.2V 0.1A TO92-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Bulk
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 35V
Nominal Output Voltage (Min/Fixed) 6.2V
Output Current 100mA
Operating Supply Current 2mA
PSRR 46dB (120Hz)
Control Protection Features Over Temperature, Short Circuit
Temperature Range - Operating 0°C to 125°C
Mounting Through Hole
Case / Package TO-92-3
Win Source Part Number 1055009-LM78L62ACZ/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM78L62ACZ/NOPB CAD Model

Description

Product Overview: LM78L62ACZ/NOPB by Texas Instruments

The LM78L62ACZ/NOPB is a high-quality, fixed-voltage integrated circuit regulator designed and manufactured by Texas Instruments. This component is a part of the LM78Lxx series, which is known for its reliability and efficiency in providing stable output voltages. The LM78L62ACZ/NOPB specifically offers a fixed output voltage of 6.2V, making it an ideal choice for a wide range of electronic applications that require a regulated power supply.

Key Features

  • Output Voltage: The device provides a precise 6.2-volt output, which is suitable for circuits that require a consistent and specific voltage level.
  • Current Capacity: It can deliver up to 100mA of output current, catering to low-power devices and applications.
  • Package Type: Housed in a TO-92 package, the LM78L62ACZ/NOPB is compact and suitable for through-hole mounting, providing ease of integration into various circuit designs.
  • Thermal Protection: The regulator includes built-in thermal overload protection, which safeguards the device from damage due to excessive power dissipation and high temperatures.
  • Short Circuit Protection: Additionally, it features short circuit protection to enhance its reliability and longevity by preventing damage from output short circuits.
  • No External Components Required: The design of the LM78L62ACZ/NOPB minimizes the need for external components, simplifying the design and reducing the overall bill of materials.

Applications

The LM78L62ACZ/NOPB is versatile and can be utilized in a variety of electronic devices and systems. Common applications include:

  • Battery-powered equipment
  • Consumer electronics
  • Small home appliances
  • Personal computers and peripheral devices
  • Power management solutions

Quality and Standards

Texas Instruments is known for its commitment to quality and the LM78L62ACZ/NOPB is no exception. It is designed to meet or exceed industry standards for performance and reliability. The "NOPB" suffix indicates that the product is lead-free and RoHS compliant, meeting environmental standards for hazardous substances.

In summary, the LM78L62ACZ/NOPB from Texas Instruments is a dependable and efficient solution for applications requiring a fixed 6.2V power supply. Its robust protection features and ease of use make it a smart choice for designers and engineers seeking a reliable voltage regulator for their electronic projects.

You May Also Be Interested in

Texas Instruments
1.5A Fast Ultra Low Dropout Linear Regulators | IC REG LIN POS ADJ 1.5A DDPAK
Lowest to $4.0490
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
Panasonic
Need more? Email Us
Texas Instruments
IC REG LDO 1.75V/2.95V 5DSBGA
Lowest to $1.1477
Panasonic
Need more? Email Us
Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3746
Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
Texas Instruments
IC REG LDO 3.3V 3A DDPAK
Lowest to $4.2536
Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8419 $50.5140
145+ $0.6908 $100.1660
225+ $0.6693 $150.5925
310+ $0.6477 $200.7870
400+ $0.6261 $250.4400
535+ $0.5613 $300.2955
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,710 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess