EN
  • EN
  • DE

LM78S40N

Part No LM78S40N
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description Universal Switching Regulator Subsystem | IC REG BUCK BST ADJ 1.5A 16DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Function Step-Up, Step-Down
Output Configuration Positive or Negative
Topology Buck, Boost
Output Type Adjustable
Voltage - Input (Minimum) 2.5V
Voltage - Input (Maximum) 40V
Min/Fixed Output Voltage 1.25V
Maximum Output Voltage 40V (Switch)
Output Current 1.5A (Switch)
Switching Frequency 100Hz ~ 100kHz
Temperature Range - Operating -40°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package 16-DIP
Supplier Device Package 16-PDIP
Family Part Number LM78S40
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 1200775-LM78S40N
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM78S40N CAD Model

Description

The LM78S40N from Texas Instruments is a versatile and robust integrated circuit designed to function as a universal switching regulator subsystem. It is particularly well-suited for applications requiring efficient power management and conversion, such as in consumer electronics, industrial control systems, and portable devices.

Key Features

  • Integrated System: The LM78S40N combines a switching regulator, a 5V reference, a comparator, and control logic in one package, simplifying design and reducing external component count.
  • Voltage Flexibility: This subsystem is capable of providing a variety of output voltages, both positive and negative, by adjusting external components, making it highly adaptable for different design requirements.
  • High Efficiency: With its switching architecture, the LM78S40N can achieve efficiencies of up to 90%, reducing heat generation and improving overall system performance.
  • Current Limiting: Built-in current limiting provides protection against overcurrent conditions, enhancing the reliability and longevity of both the regulator and the powered device.
  • Thermal Shutdown: An internal thermal shutdown feature ensures that the device is protected from overheating, further safeguarding the system under extreme conditions.

Applications

The LM78S40N's flexibility and efficiency make it a suitable choice for a wide range of applications, including:

  • Switching power supplies
  • DC-to-DC converters
  • Motor control circuits
  • Battery chargers
  • LED drivers

Technical Specifications

Some of the key technical specifications of the LM78S40N include:

  • Input Voltage Range: 4.5V to 40V
  • Output Current: Up to 1.5A
  • Switching Frequency: Adjustable up to 100kHz
  • Package Type: Standard 16-pin plastic DIP

Overall, the LM78S40N is a reliable and flexible solution for designers looking to implement a switching regulator subsystem with minimal external components and high efficiency. Its robust feature set and ease of use make it an excellent choice for a variety of power management applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess