EN
  • EN
  • DE

LM7915CT/NOPB

Part No LM7915CT/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description LM79XX Series 3-Terminal Negative Regulators
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Polarity Negative
Output Type Fixed
Number of Regulators 1
Voltage Input MAX -35V
Output Voltage -15V
Voltage Dropout (Maximum) 1.1V @ 1A
Output Current 1.5A
Operating Supply Current 1.5mA
PSRR 70dB (120Hz)
Protection Features Over Temperature, Short Circuit
Operating Temperature Range 0°C ~ 125°C
Mounting Style Through Hole
Package TO-220-3
Manufacturer Package TO-220-3
Win Source Part Number 1200785-LM7915CT/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial, Power Management
Family Name LM7915
Introduction Date August 04, 2004
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LM7915CT/NOPB CAD Model

Description

The LM7915CT/NOPB from Texas Instruments is a robust, reliable, and high-performance negative voltage regulator designed for a wide array of applications. This linear voltage regulator offers a fixed output voltage of -15V, making it an ideal choice for complementing positive voltage regulator circuits in dual supply systems. Its ability to deliver up to 1.5A of output current makes it suitable for moderate to high-power applications.

Key Features

  • Output Voltage: Fixed at -15V, providing a stable reference voltage for various electronic circuits.
  • Output Current: Capable of delivering up to 1.5A, it can power a range of components from simple ICs to more demanding loads.
  • Thermal Overload Protection: Ensures the device remains operational and safe under extreme conditions by shutting down before overheating.
  • Short Circuit Protection: Shields the regulator and your circuitry from potential damage due to short circuits.
  • Package: Housed in a TO-220 package, it provides a convenient and durable form factor for PCB mounting and heat dissipation.
  • Noise Reduction: Inherent design characteristics minimize output noise, making it suitable for sensitive audio and instrumentation applications.

Applications

The LM7915CT/NOPB is versatile and can be used in various electronic systems, including:

  • Power supplies for operational amplifiers and audio equipment
  • Instrumentation and control systems
  • Digital circuits requiring a stable negative reference voltage
  • Automotive applications that require negative voltage regulation
  • Custom DIY projects and hobbyist applications

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LM7915CT/NOPB is no exception. It is designed to meet rigorous industry standards, ensuring long-term reliability and performance in your projects. The NOPB designation indicates that this product is lead-free, making it a more environmentally friendly choice that complies with current RoHS regulations.

You May Also Be Interested in

Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7996 $53.1944
33+ $3.1176 $102.8808
50+ $3.0202 $151.0100
69+ $2.9227 $201.6663
89+ $2.8253 $251.4517
119+ $2.5331 $301.4389
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 210 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess