EN
  • EN
  • DE

LM79L05ACZ/LFT1

Part No LM79L05ACZ/LFT1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR -5V 100MA TO92-3  /  Linear Voltage Regulator IC Negative Fixed 1 Output 100mA TO-92-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr Texas Instruments
Package Tape & Reel (TR),Cut Tape (CT)
Output Configuration Negative
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) -35V
Voltage - Output (Min/Fixed) -5V
Current - Output 100mA
Current - Quiescent (Iq) 6 mA
PSRR 50dB (120Hz)
Protection Features Over Temperature, Short Circuit
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Through Hole
Package / Case TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package TO-92-3
Base Product Number LM79L05
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-52656-6-ND,296-52656-6,2156-LM79L05ACZ/LFT1-TI,296-52656-2,296-52656-1,TEXNSCLM79L05ACZ/LFT1,LM79L05ACZ/LFT1-ND
Standard Package 2,000
Win Source Part Number 1139628-LM79L05ACZ/LFT1
Ultra Librarian 3D Model Ultra Librarian LM79L05ACZ/LFT1 CAD Model

Description

Overview of Texas Instruments LM79L05ACZ/LFT1

The LM79L05ACZ/LFT1 is a highly reliable, negative voltage regulator designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This three-terminal regulator is specifically engineered to deliver a fixed output voltage of -5V, making it an ideal component for a wide range of electronic applications that require a stable negative voltage supply.

Key Features

  • Output Voltage: The LM79L05ACZ/LFT1 provides a steady -5V output, which is essential for circuits that require a regulated negative supply voltage.
  • Output Current: It can offer an output current of up to 100mA, suitable for low-power applications.
  • Thermal Overload Protection: The device includes built-in thermal overload protection that safeguards it from damage due to excessive power dissipation.
  • Short Circuit Protection: The LM79L05ACZ/LFT1 features short circuit protection, ensuring the longevity of the regulator and the safety of the connected components.
  • Package: Housed in a TO-92 package, the regulator is designed for through-hole mounting, which is beneficial for prototyping and production in standard circuit boards.
  • Versatility: This regulator is versatile and can be used in a variety of electronic circuits, including power supplies, instrumentation, and consumer electronics.

Applications

The LM79L05ACZ/LFT1 is suitable for a range of applications that require a reliable negative voltage reference. Common applications include:

  • Power supplies with negative voltage rails
  • Analog and digital circuits that require a precise -5V reference
  • Operational amplifier systems
  • Audio equipment
  • Signal processing devices

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LM79L05ACZ/LFT1 is no exception. It is designed to meet the rigorous standards of the electronics industry, ensuring reliability and performance in even the most demanding applications. With its robust feature set and Texas Instruments' reputation for quality, this negative voltage regulator is an excellent choice for designers and engineers looking to incorporate a stable power solution into their projects.

You May Also Be Interested in

Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6120
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8779 $52.6740
140+ $0.7204 $100.8560
215+ $0.6979 $150.0485
300+ $0.6753 $202.5900
385+ $0.6528 $251.3280
515+ $0.5853 $301.4295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,280 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess