EN
  • EN
  • DE

LM79L12ACMX

Part No LM79L12ACMX
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description Series 3-Terminal Negative Regulators | IC REG LINEAR -12V 100MA 8SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Output Configuration Negative
Output Type Fixed
Voltage - Input (Maximum) -35V
Min/Fixed Output Voltage -12V
Output Current 100mA
Current - Quiescent (Iq) 6mA
PSRR 52dB (120Hz)
Protection Features Over Temperature, Short Circuit
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number LM79
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1200795-LM79L12ACMX
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management, Industrial
Ultra Librarian 3D Model Ultra Librarian LM79L12ACMX CAD Model

Description

Product Overview: LM79L12ACMX from Texas Instruments

The LM79L12ACMX is a reliable fixed negative voltage regulator designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This device is part of the LM79xx series, which is well-known for providing stable and consistent negative voltage outputs. The LM79L12ACMX is specifically engineered to deliver a fixed output voltage of -12V with an output current of up to 100mA.

Key Features

  • Output Voltage: -12V fixed, making it ideal for a wide range of applications that require a stable negative supply voltage.
  • Output Current: Capable of delivering up to 100mA, suitable for small-scale applications such as biasing in analog circuits or as a power supply for low-power ICs.
  • Thermal Overload Protection: Ensures the device remains safe from damage due to excessive heat by shutting down the output when the internal temperature exceeds safe operating limits.
  • Short Circuit Protection: Provides additional safety by protecting the regulator and the circuit from potential damage caused by short circuits.
  • Package Type: Supplied in an SOP-8 (Small Outline Package) form factor, which is compact and suitable for space-constrained applications.
  • Wide Operating Temperature Range: Can operate over a temperature range of 0°C to 125°C, allowing for use in various environmental conditions.

Applications

The LM79L12ACMX is versatile and can be used in a variety of electronic applications. It is particularly useful in situations where a stable negative voltage reference is required. Common applications include:

  • Power supplies for operational amplifiers and other linear ICs
  • Instrumentation
  • Analog circuits requiring a negative voltage rail
  • Automotive electronics
  • Telecommunications equipment

With its robust design and protective features, the LM79L12ACMX is a solid choice for engineers and designers looking for a dependable negative voltage regulator. Texas Instruments' commitment to quality ensures that this component will deliver the performance and reliability that professionals expect.

You May Also Be Interested in

Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us
Texas Instruments
IC REG LDO 3.3V 3A DDPAK
Lowest to $4.2536
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
Panasonic
Need more? Email Us
Texas Instruments
IC REG LDO 1.75V/2.95V 5DSBGA
Lowest to $1.1477
SII Semiconductor Corporation
HIGH RIPPLE-REJECTION AND LOW DROPOUT HIGH OUTPUT CURRENT CMOS VOLTAGE REGULATOR
Lowest to $0.3860
Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
155+ $0.3274 $50.7470
375+ $0.2687 $100.7625
580+ $0.2603 $150.9740
795+ $0.2519 $200.2605
1,030+ $0.2435 $250.8050
1,375+ $0.2183 $300.1625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,500 pieces
MOQ: 155 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess