EN
  • EN
  • DE

LM809M3-3.08/NOPB

Part No LM809M3-3.08/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC MICRO RESET CIRCUIT SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 3.08V
Temperature Range - Operating -40°C to 105°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 121652-LM809M3-3.08/NOPB
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Building Automation, Computers & Computer Peripherals, Automation & Process Control, Sensing & Instrumentation, Portable Devices, Automotive
Ultra Librarian 3D Model Ultra Librarian LM809M3-3.08/NOPB CAD Model

Description

The LM809M3-3.08/NOPB is a microprocessor supervisory circuit produced by Texas Instruments, a leader in semiconductor technology.

This product is designed to meet the needs of complex microprocessor systems by helping to monitor the power supplies in microprocessor and digital systems. It provides several key functions that are essential for such systems, making it a crucial component for a wide range of applications.

  • Reset Output: Initiates a system reset for microprocessors during power-up, power-down, and brown-out conditions
  • Operational Voltage: Remains operational with VCC as low as 1V
  • Manual Reset Input: Allows for manual override of the automatic system reset
  • Low Supply Current: Energy-efficient
  • Precision Supply-Voltage Monitor: Threshold of 3.08V
  • Package: Suitable for applications where space is a premium
  • RoHS Compliant: Free from certain hazardous substances and environmentally friendly

You May Also Be Interested in

Monolithic Power Systems Inc.
IC SUPERVISOR 1 CHANNEL 6QFN
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6663 $53.3040
185+ $0.5467 $101.1395
285+ $0.5296 $150.9360
395+ $0.5125 $202.4375
505+ $0.4954 $250.1770
680+ $0.4442 $302.0560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,835 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess