EN
  • EN
  • DE

LM809M3-3.08

Part No LM809M3-3.08
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC MICRO RESET CIRCUIT SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 3.08V
Temperature Range - Operating -40°C to 105°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 093890-LM809M3-3.08
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Building Automation, Computers & Computer Peripherals, Automation & Process Control, Sensing & Instrumentation, Portable Devices, Automotive
Family Name LM809
Introduction Date September 01, 1999
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LM809M3-3.08 CAD Model

Description

The LM809M3-3.08 is a top-tier microprocessor supervisory circuit developed by the renowned company, Texas Instruments.

This product is specifically designed to monitor and manage the power supply and system reset functions of microprocessors and other digital systems. It offers an array of features that enhance the performance and reliability of your digital systems.

  • Threshold Voltage: 3.08V
  • Under-Voltage Detection: Can effectively detect under-voltage conditions at or below the threshold voltage
  • Reset Signal: Asserts a reset signal to prevent system malfunction when an under-voltage condition is detected
  • Manual Reset Input: Allows for manual initiation of a system reset
  • Active-Low Reset Output: Ensures quick and effective system reset
  • Low Supply Current: 15µA, making it highly energy-efficient
  • Package: Encased in a small SOT-23 package, making it compact and easy to integrate into your system
  • Compatibility: Designed to work with a wide range of microprocessors

You May Also Be Interested in

SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Microchip Technology
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6663 $53.3040
185+ $0.5467 $101.1395
285+ $0.5296 $150.9360
395+ $0.5125 $202.4375
505+ $0.4954 $250.1770
680+ $0.4442 $302.0560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,835 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess