EN
  • EN
  • DE

LM809M3X-2.45/NOPB

Part No LM809M3X-2.45/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC MPU RESEST CIRCUIT SOT23-3 / Processor Supervisor 2.45V 1 Active Low 3-Pin SOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Part Status Obsolete(EOL)
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 2.45V
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting SMD
Package TO-236-3, SC-59, SOT-23-3
Manufacturer Package SOT-23-3
Win Source Part Number 779376-LM809M3X-2.45/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LM809
Introduction Date September 01, 1999
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LM809M3X-2.45/NOPB CAD Model

Description

Product Overview: LM809M3X-2.45/NOPB

The LM809M3X-2.45/NOPB is a highly reliable voltage supervisor component designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This device is a microprocessor supervisory circuit used to monitor power supplies in digital systems; it provides a significant function by asserting a reset signal whenever the VCC supply voltage declines below a predetermined threshold, ensuring proper system operation during power-up, power-down, and brown-out conditions.

Key Features

  • Voltage Threshold: The device has a preset threshold voltage of 2.45V, which is suitable for low-voltage applications that require precise voltage monitoring.
  • Reset Time Delay: It features a built-in delay time which ensures that the system has stabilized before the microprocessor is allowed to run, preventing any erroneous operations during power fluctuations.
  • Low Power Consumption: Designed for energy efficiency, the LM809M3X-2.45/NOPB is optimal for battery-powered devices, contributing to longer battery life and reduced power costs.
  • Temperature Range: The device operates over an industrial temperature range, making it suitable for various applications, including harsh environments.
  • Form Factor: It comes in a compact SOT-23 package, making it ideal for space-constrained applications.
  • RoHS Compliant: The NOPB designation indicates that this product is lead-free and RoHS compliant, aligning with environmental standards and regulations.

Applications

The LM809M3X-2.45/NOPB is versatile and can be used in a wide range of applications. It is particularly useful in systems that require a reliable reset mechanism, such as:

  • Portable/Battery-Powered Devices
  • Microprocessor/Microcontroller Systems
  • Computers and Computer Peripherals
  • Embedded Systems
  • Networking Equipment

With its precise voltage monitoring and low power consumption, the LM809M3X-2.45/NOPB is an essential component for designers looking to enhance system reliability and prevent data corruption due to power anomalies. Texas Instruments' commitment to quality ensures that this voltage supervisor meets the stringent requirements of modern electronic systems.

You May Also Be Interested in

SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642
Texas Instruments
IC POWER
Lowest to $0.8732
Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess