EN
  • EN
  • DE

LM8364

Part No LM8364
Manufacturer Texas Instruments
Description Micropower Undervoltage Sensing Circuits
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1200850-LM8364
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM8364 CAD Model

Description

    

The LM8364 is a versatile microprocessor supervisory circuit designed by Texas Instruments to provide crucial protection features for microprocessor-based systems. This IC is engineered to monitor the supply voltage and assert a reset signal whenever necessary, ensuring the proper operation of microprocessor (µP) systems during power-up, power-down, and brown-out conditions.

  

Key Features

  
        
  • Voltage Monitoring: The LM8364 actively monitors the system voltage and ensures that the connected microprocessor is reset accurately and swiftly whenever the monitored voltage falls below a predefined threshold, preventing any erratic behavior due to insufficient power.
  •     
  • Manual Reset Input: This feature allows for an external signal to trigger a system reset, providing additional control for system maintenance or troubleshooting.
  •     
  • Low Power Consumption: The device is optimized for low power consumption, making it an ideal choice for battery-operated and portable applications where power efficiency is critical.
  •     
  • Wide Operating Voltage Range: The LM8364 is designed to cater to a broad range of applications with its wide operating voltage range, accommodating various system requirements.
  •     
  • Reset Time Delay: It includes a built-in delay feature that ensures the reset output remains in the active condition for a specific period after the voltage level has returned to an acceptable range, providing stability to the system during transient conditions.
  •   
  

Applications

  

The LM8364 is suitable for a wide array of applications due to its robust feature set. It is commonly used in:

  
        
  • Microprocessor, microcontroller, and DSP systems
  •     
  • Portable and battery-powered equipment
  •     
  • Embedded systems
  •     
  • Industrial controls
  •     
  • Automotive systems
  •   
  

With its combination of features, the LM8364 from Texas Instruments is a reliable choice for system designers looking to enhance the operational reliability and stability of their microprocessor-based systems. Its ability to handle various power-related anomalies makes it a critical component in the design and maintenance of modern electronic systems.

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2515 $51.7845
55+ $1.8474 $101.6070
84+ $1.7896 $150.3264
116+ $1.7319 $200.9004
150+ $1.6742 $251.1300
200+ $1.5010 $300.2000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,750 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess