EN
  • EN
  • DE

LM8500IMT9

Part No LM8500IMT9
Manufacturer Texas Instruments
Catalog Data Acquisition - Touch Screen Controllers
Description Four Wire Resistive Touchscreen Controller with Brownout | IC SCREEN CNTRL 10BIT 48TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Touchscreen 4 Wire Resistive
Resolution (Bits) 10 b
Interface UART
Supply Voltage (V) 2.7V ~ 5.5V
Supply Current 11.5mA
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 48-TFSOP (0.240", 6.10mm Width)
Supplier Device Package 48-TSSOP
Family Part Number LM8500
Manufacturer Pack Quantity 38
MSL Level 1 (Unlimited)
Win Source Part Number 1200869-LM8500IMT9
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM8500IMT9 CAD Model

Description

The LM8500IMT9 is a high-performance, integrated circuit brought to you by Texas Instruments, a leader in semiconductor solutions. This product is designed to cater to a wide range of applications, offering a perfect blend of efficiency, reliability, and innovation. Whether you're working on power management, automotive systems, or industrial applications, the LM8500IMT9 is engineered to meet your needs.

Key Features

  • High Efficiency: The LM8500IMT9 boasts an exceptional efficiency rate, minimizing power loss and heat generation, thereby extending the life of your product.
  • Versatility: With its flexible design, this IC can be utilized in various configurations, making it suitable for a broad spectrum of electronic designs.
  • Robust Performance: Built to withstand harsh conditions, the LM8500IMT9 guarantees consistent performance even in the most demanding environments.
  • Compact Design: The small footprint of the LM8500IMT9 allows for its integration into space-constrained applications without compromising on power or functionality.

Applications

The LM8500IMT9 is adept at handling a multitude of applications, including but not limited to:

  • Automotive systems
  • Power supply modules
  • Industrial automation
  • Telecommunication infrastructure
  • Consumer electronics

Quality and Reliability

Texas Instruments is committed to delivering products that exceed industry standards for quality and reliability. The LM8500IMT9 is no exception, as it undergoes rigorous testing and quality control processes to ensure it performs to the highest caliber. With Texas Instruments, you can trust that you're integrating a product that will serve as a dependable component of your electronic systems.

Technical Support and Resources

When you choose the LM8500IMT9, you gain access to Texas Instruments' extensive support network. From detailed datasheets and design resources to an active community forum and customer support, TI provides the tools and expertise to help you streamline your development process.

You May Also Be Interested in

Infineon Technologies
Touchscreen Controller Interface
Need more? Email Us
Cypress Semiconductor Corp
Touchscreen Controller 2 Wire Capacitive 32 b I2C, SPI Interface 48-QFN (6x6)
Need more? Email Us
Semtech Corporation
Lowest to $62.5624
Semtech Corporation
Lowest to $582.0896
Microchip Technology
Touchscreen Controller 2 Wire Capacitive I2C, SPI Interface 100-TQFP (14x14)
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $197.7136
Microchip Technology
IC SCREEN CNTRL 10BIT 20SOIC
Lowest to $8.7314
Infineon Technologies
PSOC BASED - TRUETOUCH
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.6324 $50.6916
22+ $4.6215 $101.6730
34+ $4.4771 $152.2214
47+ $4.3327 $203.6369
60+ $4.1882 $251.2920
80+ $3.7550 $300.4000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess