EN
  • EN
  • DE

SX8652ICSTRT

Part No SX8652ICSTRT
Manufacturer Semtech Corporation
Catalog Data Acquisition - Touch Screen Controllers
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Touch Screen Controllers
Mfr Semtech Corporation
Package Tape & Reel (TR)
Product Status Obsolete
Touchscreen 4 or 5 Wire Resistive
Resolution (Bits) 12 b
Interface SPI
Voltage Reference Internal
Voltage - Supply 1.65V ~ 3.7V
Current - Supply 105 µA
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 12-UFBGA, WLCSP
Supplier Device Package 12-WLCSP (2x1.5)
Base Product Number SX865
Standard Package 3,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1265179-SX8652ICSTRT
Ultra Librarian 3D Model Ultra Librarian SX8652ICSTRT CAD Model

Description

The Semtech Corporation SX8652ICSTRT is a data acquisition touch screen controller that comes in a 12-UFBGA, WLCSP package.

  • Resolution: 12 bits
  • Voltage Reference: Internal
  • Interface: SPI
  • Current Supply: 105 µA
  • Voltage Supply: 1.65 V to 3.7 V
  • Touchscreen: 4 or 5 wire resistive type
  • MSL Level: 1 (Unlimited)
  • HTSUS: 8542.39.0001

You May Also Be Interested in

Semtech Corporation
Lowest to $62.5624
Infineon Technologies
Touchscreen Controller Interface
Need more? Email Us
Semtech Corporation
Need more? Email Us
Microchip Technology
IC SCREEN CNTRL 10BIT 20SOIC
Lowest to $8.7314
Infineon Technologies
PSOC BASED - TRUETOUCH
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Analog Devices Inc.
Touchscreen Controller 4 Wire Resistive 12 b I2C, Serial Interface 16-TSSOP
Lowest to $8.7314

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $197.7136 $197.7136
2+ $177.2604 $354.5208
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 531 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess