The LM86CIMMX/NOPB is an advanced integrated circuit (IC) product from Texas Instruments, a renowned global manufacturer of semiconductors that designs and produces analog ICs and embedded processors. This product is a remote and local temperature sensor with SMBus interface, designed to monitor the temperature of a microprocessor system and another point in the system.
- Temperature Monitoring: Monitors temperature of itself and one other IC or a remote diode
- SMBus 2-wire Serial Interface: Enables communication with hardware
- Over-Temperature Detection: Detects over-temperature conditions and turns off system fan when temperature drops below a specified limit
- Alarm Output: Activates when temperature exceeds user-defined limit
- Package: Available in a 10-pin VSSOP package
- Supply Voltage: Operates on a supply voltage range of 3.0V to 3.6V
- Accuracy: High accuracy of ±1°C for on-die diode temperature sensing and ±3°C for remote diode temperature sensing