EN
  • EN
  • DE

LM9036QMM-3.3/NOPB

Part No LM9036QMM-3.3/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 3.3V 50MA 8VSSOP  /  Linear Voltage Regulator IC Positive Fixed 1 Output 50mA 8-VSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 40V
Voltage - Output (Min/Fixed) 3.3V
Voltage Dropout (Max) 0.40V @ 50mA
Current - Output 50mA
Current - Quiescent (Iq) 20 µA
Current - Supply (Max) 2 mA
PSRR 60dB (120Hz)
Protection Features Over Temperature, Reverse Polarity, Short Circuit
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-VSSOP
Base Product Number LM9036
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-40257-2,296-40257-1,-LM9036QMM,296-LM9036QMM-3.3/NOPBDKR,296-LM9036QMM-3.3/NOPBTR,296-LM9036QMM-3.3/NOPBCT,LM9036QMM-3.3/NOPB-ND,296-40257-6,296-40257-6-ND,-296-40257-1-ND,296-40257-2-ND,296-40257-1-ND
Standard Package 1,000
Win Source Part Number 1164707-LM9036QMM-3.3/NOPB
Ultra Librarian 3D Model Ultra Librarian LM9036QMM-3.3/NOPB CAD Model

Description

The LM9036QMM-3.3/NOPB is a low-dropout voltage regulator designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This regulator is specifically engineered to maintain a consistent 3.3V output, ensuring stable operation for a wide range of electronic devices. It is widely used in battery-powered equipment due to its low quiescent current and dropout voltage.

Key Features

  • Output Voltage: Precisely regulated 3.3V output, ideal for powering 3.3V logic in mixed-voltage systems.
  • Dropout Voltage: Ultra-low dropout performance, making it suitable for applications with minimal input-to-output voltage differences.
  • Current Rating: Capable of supplying up to 150mA of load current, accommodating a range of low-power devices and circuits.
  • Package: Supplied in a space-saving SOT-23 package, perfect for compact PCB layouts.
  • Temperature Range: Operates over an automotive temperature range, ensuring reliability under varying environmental conditions.
  • Quiescent Current: Extremely low quiescent current, which enhances battery life in portable applications.

Applications

The LM9036QMM-3.3/NOPB is versatile and can be employed in a multitude of applications. It is particularly well-suited for automotive applications, portable devices, and any systems that require a reliable and efficient power supply. Its robust design makes it an excellent choice for harsh environments where temperature fluctuations and input voltage variations are common.

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LM9036QMM-3.3/NOPB is no exception. It is designed to meet or exceed the stringent requirements of the automotive industry. The NOPB designation indicates that the product is lead-free, catering to environmentally conscious applications and complying with RoHS regulations.

You May Also Be Interested in

Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9626 $52.9430
130+ $0.7898 $102.6740
200+ $0.7651 $153.0200
275+ $0.7405 $203.6375
350+ $0.7158 $250.5300
470+ $0.6417 $301.5990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,500 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess