EN
  • EN
  • DE

LM95245CIMX/NOPB

Part No LM95245CIMX/NOPB
Manufacturer Texas Instruments
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR TEMPERATURE SMBUS 8SOIC / Temp Sensor Digital Serial (2-Wire, SMbus) 8-Pin SOIC T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Texas Instruments
Series TruTherm
Packaging Reel package
Sensor Type Digital, Local/Remote
Sensing Temperature - Local -40°C ~ 85°C
Sensing Temperature - Remote -40°C ~ 85°C
Output Type SMBus
Operating Supply Voltage 3 V ~ 3.6 V
Resolution 10 b (Local), 12 b (Remote)
Features One-Shot, Output Switch, Programmable Resolution, Shutdown Mode, Standby Mode
Accuracy - Highest (Lowest) ±2°C (±6°C)
Test Condition 25°C ~ 100°C (-40°C ~ 25°C)
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 779399-LM95245CIMX/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LM95245
Introduction Date October 01, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM95245CIMX/NOPB CAD Model

Description

Product Overview: LM95245CIMX/NOPB

The LM95245CIMX/NOPB is a precision temperature sensor from Texas Instruments, designed to offer advanced temperature monitoring in a variety of applications. This high-performance integrated circuit is particularly suitable for system thermal management in computer servers, workstations, and other environmentally sensitive electronic equipment.

Key Features

  • Accuracy: The LM95245CIMX/NOPB provides excellent accuracy, with a typical accuracy of ±1°C for external diode temperatures and ±2°C for the internal diode over a wide temperature range.
  • Dual Temperature Sensing: It features dual-channel temperature sensing, capable of monitoring both its own temperature and the temperature of a diode-connected transistor, such as a 2N3904, or a computer's CPU thermal diode.
  • Interface: Communication with the LM95245CIMX/NOPB is accomplished via a 2-wire SMBus/I²C-compatible serial interface, which allows for easy integration into existing systems.
  • Voltage Range: The device operates over a supply voltage range of 3.0V to 3.6V, making it versatile for various applications and system designs.
  • Programmable Resolution: The resolution of the temperature readings is programmable for the external diode channel, providing flexibility for precision versus speed requirements.

Applications

The LM95245CIMX/NOPB is ideal for use in a variety of applications, such as:

  • Electronic System Thermal Management
  • CPU Temperature Monitoring
  • Environmental Control Systems
  • Industrial and Office Electronics

Package and Reliability

This product is offered in a small, 10-pin VSSOP package, which minimizes the space required on a printed circuit board. The LM95245CIMX/NOPB is also characterized for operation over a temperature range of -40°C to +125°C, ensuring reliable performance in a wide range of environments. Furthermore, the NOPB designation indicates that this device is lead-free and RoHS compliant, reflecting Texas Instruments' commitment to environmental sustainability.

With its combination of precision, flexibility, and reliability, the LM95245CIMX/NOPB from Texas Instruments stands out as a superior choice for advanced temperature monitoring solutions.

You May Also Be Interested in

Analog Devices Inc.
SENSOR TEMPERATURE SPI 8MSOP
Lowest to $5.8209
Analog Devices Inc.
SENSOR TEMPERATURE SPI 8SOIC
Lowest to $19.3754
Texas Instruments
Triple-Diode Input and Local Digital Temperature Sensor with Two-Wire Interface | SENSOR DIGITAL -40C-125C 16SSOP
Lowest to $18.8269
Microchip Technology
Low-Power Linear Active Thermistor™ ICs
Lowest to $0.5281
Analog Devices Inc.
SENSOR TEMPERATURE SPI 8MSOP
Lowest to $5.4130
Texas Instruments
LM135/LM235/LM335, LM135A/LM235A/LM335A Precision Temperature Sensors | SENSOR ANALOG -40C-100C 8SOIC
Lowest to $1.5507
Texas Instruments
LM95071/LM95071-Q1 SPI/MICROWIRE 13-Bit Plus Sign Temperature Sensor | SENSOR DIGITAL -40C-150C SOT23-5
Lowest to $2.4556
Texas Instruments
LM56 Dual Output Low Power Thermostat | SENSOR ANALOG -40C-125C 8VSSOP
Lowest to $1.4218
Texas Instruments
Low-Power, Digital Temperature Sensor with Two-Wire Interface in WCSP | SENSOR DIGITAL -40C-125C 4DSBGA
Lowest to $1.5342

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7661 $52.9830
70+ $1.4491 $101.4370
110+ $1.4038 $154.4180
150+ $1.3585 $203.7750
195+ $1.3133 $256.0935
255+ $1.1774 $300.2370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess