EN
  • EN
  • DE

LM97937RMER

Part No LM97937RMER
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description Dual 370 MSPS Receiver and Feedback IC With SNRBoost, Bit-Burst, and JESD204B Outputs
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Resolution 14
Sampling Rate 370M
Number of Inputs 2
Input Type Differential
Data Interface JESD204B
Configuration ADC
Number of Converters 2
Architecture Pipelined
Reference Type Internal
Operating Supply Voltage 1.15 V ~ 1.25 V, 1.7 V ~ 1.9 V, 2.85 V ~ 3.45 V
Voltage - Supply, Digital 1.15 V ~ 1.25 V
Features Simultaneous Sampling
Operating Temperature Range -40°C ~ 85°C
Package 56-WFQFN Exposed Pad
Manufacturer Package 56-WQFN (8x8)
Win Source Part Number 1200984-LM97937RMER
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name LM97937
Introduction Date December 19, 2013
ECCN 5A991.b
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LM97937RMER CAD Model

Description

The LM97937RMER from Texas Instruments is a highly integrated, precision analog-to-digital converter (ADC) that offers an exceptional balance of performance and power. Designed for demanding applications that require high-speed data acquisition and processing, this device is ideal for a wide range of applications, including medical imaging, industrial automation, and communication systems.

Key Features

  • High-Resolution ADC: The LM97937RMER provides a 16-bit resolution, enabling precise measurement of input signals and ensuring high-fidelity data conversion.
  • High-Speed Performance: With a fast sampling rate, this ADC is capable of handling high-speed signals without compromising on accuracy or resolution.
  • Low Power Consumption: Despite its high performance, the LM97937RMER is designed to operate with low power consumption, making it suitable for battery-operated devices and energy-efficient systems.
  • Integrated Features: It includes a variety of integrated features such as a programmable gain amplifier, voltage reference, and oscillator, which simplifies design and reduces external component count.
  • Flexible Interface: The device offers a flexible digital interface that is compatible with various microcontrollers and digital signal processors, ensuring easy integration into a variety of systems.

Applications

The versatility of the LM97937RMER allows it to be used across a diverse range of applications. Its precise data conversion capabilities are particularly useful in:

  • Medical Imaging Equipment
  • Test and Measurement Systems
  • Industrial Control and Automation
  • Data Acquisition Systems
  • Telecommunications Infrastructure

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the LM97937RMER is no exception. Manufactured using state-of-the-art processes and subjected to rigorous testing, customers can trust in the consistent performance and longevity of this product.

Support and Resources

To assist with the design and development process, Texas Instruments provides extensive technical documentation, including datasheets, application notes, and design resources for the LM97937RMER. Additionally, TI's support community and customer service are available to address any questions or concerns regarding product implementation.

You May Also Be Interested in

Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $11.6422
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $26.8840
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $147.7612 $147.7612
2+ $142.8359 $285.6718
3+ $128.0598 $384.1794
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess