EN
  • EN
  • DE

PTFA261301F V1

Part No PTFA261301F V1
Manufacturer Infineon Technologies
Catalog Transistors - FETs, MOSFETs - RF
Description IC FET RF LDMOS 130W H-31260-2 / RF Mosfet LDMOS 28 V 1.4 A 2.68GHz 13.5dB 130W H-31260-2
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - RF
Mfr Infineon Technologies
Series GOLDMOS®
Package Tray
Product Status Obsolete
Transistor Type LDMOS
Frequency 2.68GHz
Gain 13.5dB
Voltage - Test 28 V
Current Rating (Amps) 10µA
Current - Test 1.4 A
Power - Output 130W
Voltage - Rated 65 V
Package / Case 2-Flatpack, Fin Leads, Flanged
Supplier Device Package H-31260-2
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Names PTFA261301F V1-ND,PTFA261301FV1,SP000102795
Standard Package 1
Win Source Part Number 1013469-PTFA261301F V1
Ultra Librarian 3D Model Ultra Librarian PTFA261301F V1 CAD Model

Description

The PTFA261301F V1 is a high-power LDMOS transistor designed for various RF applications, particularly in the UHF and VHF bands. Manufactured by Infineon Technologies, this transistor is known for its robust performance, high gain, and excellent linearity, making it suitable for demanding applications in broadcast, industrial, and scientific fields.

Applications:

  • UHF TV Broadcast Transmitters: Used as a final stage amplifier in UHF television broadcasting equipment.
  • VHF Radio Transmitters: Employed in VHF radio communication systems for amplifying signals.
  • Industrial Heating: Utilized in RF generators for industrial heating applications.
  • Scientific Research: Found in RF amplifiers used in scientific research equipment.
  • Medical Applications: Used in RF power amplifiers for medical devices, such as MRI systems.

Features:

  • High Power Output: Delivers a substantial power output, typically in the hundreds of watts range, depending on the operating frequency and voltage.
  • LDMOS Technology: Utilizes Laterally Diffused MOS (LDMOS) technology for enhanced ruggedness and reliability.
  • High Gain: Provides high gain amplification, reducing the drive power requirements.
  • Excellent Linearity: Exhibits excellent linearity performance, minimizing distortion in amplified signals.
  • Broadband Performance: Operates over a wide frequency range, suitable for various applications.
  • High Efficiency: Offers high efficiency, minimizing power dissipation and heat generation.
  • Integrated Input Matching: Often includes integrated input matching for simplified circuit design.

Benefits:

  • Increased Transmission Range: High power output enables increased transmission range in broadcasting and communication systems.
  • Improved Signal Quality: Excellent linearity ensures minimal signal distortion, resulting in improved signal quality.
  • Enhanced Reliability: LDMOS technology provides enhanced ruggedness and reliability, ensuring stable performance over time.
  • Simplified Design: Integrated input matching simplifies circuit design and reduces the need for external matching components.
  • Reduced Operating Costs: High efficiency minimizes power dissipation, reducing operating costs.
  • Versatile Application: Broadband performance allows for use in a wide range of applications.

Additional Details:

The PTFA261301F V1 typically operates with a supply voltage in the range of 28 to 50 volts. Its rugged LDMOS construction ensures high tolerance to load mismatch and voltage variations. This transistor is commonly packaged in a flange-mount package for efficient heat dissipation. Comprehensive datasheets provide detailed specifications on power gain, drain efficiency, intermodulation distortion, and thermal characteristics, allowing engineers to optimize circuit design for specific application requirements. Proper heat sinking is crucial for maintaining the transistor's long-term reliability and performance.

You May Also Be Interested in

Vishay
MOSFET P-CH 12V 3.6A 2X2 4-MFP
Lowest to $2.8142
Vishay
MOSFET N-CH 200V 2.6A SC70-6
Lowest to $0.9198
Vishay
MOSFET P-CH 30V 4.1A 8-SOIC
Lowest to $0.7644
Vishay
MOSFET P-CH 12V 12A SC-70-6L
Lowest to $0.8797
NXP / Nexperia
MOSFET N-CH 30V SOT96-1
Lowest to $0.1282
Vishay
Trans MOSFET N-CH 20V 2.8A 4-Pin Micro Foot T/R / MOSFET N-CH 20V MICROFOOT
Lowest to $0.2359
Vishay
MOSFET 2N-CH 30V 4.5A 8-SOIC
Lowest to $0.2062
Vishay
MOSFET 2N-CH 20V 3.9A 6-MFP
Lowest to $0.4967
Vishay
Trans MOSFET N-CH 40V 58A 8-Pin PowerPAK SO T/R / MOSFET N-CH 40V 58A PPAK SO-8
Lowest to $0.9117

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess