The LMC1982CIV is a top-rated product from Texas Instruments, a renowned global semiconductor design and manufacturing company. This product is a high-performance, digitally controlled stereo audio attenuator that offers a wide range of applications in the audio industry. It is designed to provide a high level of performance and flexibility, making it suitable for a variety of audio systems.
- Diode Configuration: 2 pair series connection
- Channels: 2 channels independently controllable, performing stereo volume control and balance in a single chip
- Control Interface: Digital interface for convenient volume and balance settings
- Attenuation: 1dB steps for 63dB of attenuation and mute, ensuring precise control over the audio output
- Distortion: Less than 0.01%, ensuring clear and high-quality sound reproduction
- Power Supply Range: ±4.5V to ±18V, providing flexibility for different system requirements
- Memory: Built-in memory to hold two sets of volume and balance settings
- Package: Compact 28-pin plastic DIP package for easy system integration