EN
  • EN
  • DE
  • IT

LMC555CN

Part No LMC555CN
Manufacturer Texas Instruments
Catalog Clock/Timing - Programmable Timers and Oscillators
Description LMC555 CMOS Timer | IC OSC SINGLE TIMER 3MHZ 8-DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Type 555 Type, Timer/Oscillator (Single)
Frequency 3MHz
Supply Voltage (V) 1.5V ~ 15V
Supply Current 150μA
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 8-DIP
Supplier Device Package 8-PDIP
Mounting Style Through Hole
Family Part Number LMC555
Manufacturer Pack Quantity 40
MSL Level 1 (Unlimited)
Win Source Part Number 1201115-LMC555CN
Manufacturer Homepage www.ti.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name LMC555
Introduction Date February 01, 2000
ECCN EAR99
Country of Origin Malaysia
Halogen Free Not Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian LMC555CN CAD Model

Description

The LMC555CN is a highly versatile timer IC from the renowned semiconductor manufacturer, Texas Instruments. This device is a CMOS version of the industry-standard 555 timer and is designed to offer improved characteristics for more precision in timing and oscillation applications. The LMC555CN can be used in a wide range of electronic circuits, including timers, pulse generation, oscillators, and as a flip-flop element.

Key Features

  • Low Power Consumption: The LMC555CN operates at a reduced power level compared to its bipolar counterparts, making it ideal for battery-powered devices and other applications where power efficiency is crucial.
  • High Frequency: Capable of producing accurate time delays or oscillation up to 3 MHz, this timer IC is suitable for high-speed applications.
  • Adjustable Duty Cycle: Users can set the duty cycle from 50% to 100%, providing flexibility in waveform generation.
  • Stable Operation: With temperature stability of 0.005% per degree Celsius, the LMC555CN ensures reliable performance across a wide temperature range.
  • Voltage Range: This IC is functional over a wide voltage range from 1.5V to 15V, accommodating various levels of signal power.

Applications

The versatility of the LMC555CN allows it to be integrated into a multitude of applications, such as:

  • Precision timing circuits
  • Sequential timing
  • Time delay generation
  • Pulse width modulation (PWM) and pulse position modulation (PPM)
  • Missing pulse detectors

Package and Availability

The LMC555CN is offered in an 8-pin PDIP (Plastic Dual-In-Line Package) for easy integration into through-hole PCB designs. As a product of Texas Instruments, this IC benefits from the company's commitment to quality and reliability, ensuring that it meets the rigorous demands of both commercial and industrial applications.

Whether you're designing consumer electronics, automotive systems, or industrial controls, the LMC555CN provides a dependable and flexible solution for your timing needs.

You May Also Be Interested in

Maxim Integrated
IC OSC TIMER DUAL 500KHZ 14-DIP
Lowest to $4.2361
Texas Instruments
IC OSC CLK 125MHZ 6QFM / Clock Oscillator IC 125MHz 6-QFM (7x5)
Lowest to $15.9385
ON Semiconductor
IC OSC XTAL 345MHZ 6CLCC
Lowest to $12.6398
HGSEMI
DIP-14 Programmable Timers and Oscillators RoHS
Lowest to $0.3855
STMicroelectronics
IC OSC SINGLE TIMER 500KHZ 8-DIP
Need more? Email Us
Texas Instruments
IC OSC SGL TIMER 100KHZ 8-SOIC
Lowest to $1.7594
ON Semiconductor
IC OSC PROG TIMER 3MHZ 14-SOIC
Lowest to $0.2191
Renesas Electronics America
ANALOG WAVEFORM GENERATION / IC
Need more? Email Us
ON Semiconductor
IC OSC XTAL DUAL FREQ 6-CLCC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3039 $58.6755
105+ $1.0699 $112.3395
165+ $1.0364 $171.0060
225+ $1.0031 $225.6975
290+ $0.9696 $281.1840
390+ $0.8693 $339.0270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess