EN
  • EN
  • DE

LMC555IM/NOPB

Part No LMC555IM/NOPB
Manufacturer Texas Instruments
Catalog Clock/Timing - Programmable Timers and Oscillators
Description IC OSC SINGLE TIMER 3MHZ 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features 555 Type, Timer/Oscillator (Single) IC 3MHz 8-SOIC
Manufacturer Texas Instruments
Package Tube
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name LMC555
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-36181-2-ND, 296-36181-2, 296-36181-5
Quantity per package 95
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923333-LMC555IM/NOPB
Ultra Librarian 3D Model Ultra Librarian LMC555IM/NOPB CAD Model

Description

The LMC555IM/NOPB is a highly reliable CMOS timer integrated circuit (IC) manufactured by Texas Instruments (TI), designed as a direct replacement for the standard 555 timer. Its CMOS technology ensures low power consumption and reduced heat dissipation, making it ideal for battery-powered and portable applications.

Key Features

  • Low Power Consumption: The LMC555IM/NOPB operates with a supply voltage ranging from 1.5V to 15V, providing a versatile solution for systems with varying power requirements. Its CMOS design ensures that power consumption is minimized, especially in comparison to bipolar 555 timers.
  • High Frequency: Capable of producing accurate time delays or oscillation, the LMC555IM/NOPB can reach frequencies up to 3 MHz, which is significantly higher than what is achievable with standard bipolar 555 timers.
  • Adjustable Duty Cycle: The timer allows for the adjustment of the duty cycle, providing the user with control over the high and low states of the output waveform, making it suitable for a wide range of applications, including pulse width modulation (PWM).
  • Temperature Stability: The LMC555IM/NOPB is characterized by its excellent temperature stability of 0.005% per degree Celsius, ensuring consistent performance across a broad temperature range.
  • Direct Replacement: This device is designed to be pin-for-pin compatible with the standard 555 timer, simplifying the upgrade process in existing designs without the need for significant circuit modifications.

Applications

The versatility of the LMC555IM/NOPB makes it suitable for a wide range of applications, including:

  • Precision timing
  • Pulse generation
  • Sequential timing
  • Time delay generation
  • Pulse width modulation (PWM)
  • Pulse position modulation (PPM)
  • Missing pulse detection

Quality and Reliability

The NOPB designation indicates that this product is part of TI's "No Lead" (Pb-Free) product line, which complies with RoHS regulations and is designed for environmentally conscious manufacturers. The LMC555IM/NOPB is available in an 8-pin SOIC package, ensuring ease of integration into a wide variety of circuit boards.

You May Also Be Interested in

Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 3.81Hz ~ 1MHz TSOT-23-6
Lowest to $6.4929
Analog Devices Inc.
TIMERBLOX: LONG TIMER, L FREQ OS / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $11.7294
Analog Devices Inc.
IC OSC SILICON PROG 6DFN / Oscillator, Silicon IC 488Hz ~ 1MHz 6-DFN (2x3)
Lowest to $3.7274
ON Semiconductor
IC OSC XTAL DUAL FREQ 6-CLCC / Oscillator, Crystal IC 133.33MHz, 137.93MHz 6-CLCC (7x5)
Need more? Email Us
Texas Instruments
IC OSC CLOCK 156.25MHZ 6QFM / Clock Oscillator IC 156.25MHz 6-QFM (5x3.2)
Lowest to $21.3427
Infineon Technologies
IC XTAL OSC CMOS / IC
Need more? Email Us
Cypress Semiconductor Corp
IC OSC XTAL PROG 6CLCC / Oscillator, Crystal IC 50MHz ~ 690MHz 6-CLCC (5x3.2)
Need more? Email Us
HGSEMI
DIP-14 Programmable Timers and Oscillators RoHS
Lowest to $0.3442
Infineon Technologies
IC XTAL OSC CMOS / IC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4634 $50.9740
235+ $0.4340 $101.9900
360+ $0.4194 $150.9840
515+ $0.3900 $200.8500
670+ $0.3754 $251.5180
835+ $0.3607 $301.1845
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,460 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess