EN
  • EN
  • DE

LMC6035ITL

Part No LMC6035ITL
Manufacturer Texas Instruments
Description LMC6035/LMC6035-Q1/LMC6036 Low Power 2.7V Single Supply CMOS Operational
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1201135-LMC6035ITL
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMC6035ITL CAD Model

Description

The LMC6035ITL is a high-quality, precision operational amplifier designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This op-amp is part of the LMC family, known for its low-power consumption and high-precision performance, making it an ideal choice for a wide range of electronic applications.

Key Features

  • Low Voltage Operation: The LMC6035ITL is capable of operating at a supply voltage range of 2.7V to 15.5V, providing versatility in both single and dual supply configurations.
  • Low Input Bias Current: With a typical input bias current of only 20 fA, the LMC6035ITL ensures minimal error in high-impedance applications, making it perfect for precision instrumentation.
  • High Input Impedance: The device boasts a high input impedance, which greatly reduces loading on the input source and maintains signal integrity.
  • Low Power Consumption: It features a low power design, consuming only 50 μA per channel, which helps in extending battery life in portable devices.
  • Rail-to-Rail Output: The op-amp provides rail-to-rail output swing, which maximizes the dynamic range in low supply voltage applications.

Applications

The LMC6035ITL's combination of features makes it suitable for a variety of applications, including:

  • Sensor Amplifiers
  • Active Filters
  • Medical Instrumentation
  • Battery-Powered Devices
  • Data Acquisition Systems

Package and Quality

The LMC6035ITL comes in a compact, surface-mount package, which is ideal for space-constrained applications. Texas Instruments is committed to maintaining the highest quality standards, and this product is no exception, ensuring reliable performance across its operational life.

Conclusion

Overall, the LMC6035ITL from Texas Instruments is a versatile, low-power, and precision operational amplifier that meets the needs of modern electronic systems. Its small footprint, combined with its impressive feature set, makes it a top choice for designers looking for an op-amp that delivers both performance and efficiency.

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8582 $52.7238
21+ $4.8067 $100.9407
33+ $4.6565 $153.6645
45+ $4.5063 $202.7835
58+ $4.3561 $252.6538
77+ $3.9055 $300.7235
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,826 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess