EN
  • EN
  • DE

IRF630N

Part No IRF630N
Manufacturer International Rectifier
Description Power MOSFET(Vdss=200V, Rds(on)=0.30ohm, Id=9.3A)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer INTERNATIONAL RECTIFIER
Win Source Part Number 1187100-IRF630N
Manufacturer Homepage www.irf.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management
Ultra Librarian 3D Model Ultra Librarian IRF630N CAD Model

Description

The IRF630N is an N-channel power MOSFET designed for high-voltage, high-speed switching applications. Manufactured by International Rectifier (now Infineon Technologies), this MOSFET features low on-resistance and fast switching speeds, making it suitable for a wide range of power management and motor control applications. Its robust design and high voltage rating make it a reliable choice for demanding applications.

Applications

  • Switch-mode power supplies (SMPS)
  • DC-DC converters
  • Motor control
  • Uninterruptible power supplies (UPS)
  • Lighting control

Features

  • Low on-resistance (RDS(on))
  • High voltage rating
  • Fast switching speed
  • Avalanche rated
  • Easy to parallel

Benefits

  • High efficiency due to low conduction losses
  • Suitable for high-voltage applications
  • Improved switching performance
  • Enhanced system reliability
  • Increased power handling capability

Additional Details

The IRF630N features a planar stripe MOSFET structure, which provides a good balance between on-resistance, gate charge, and switching speed. The avalanche rating ensures that the MOSFET can withstand transient voltage spikes, enhancing its robustness and reliability. Its ability to be easily paralleled allows for increased power handling capability in high-current applications. It is commonly available in a TO-220 package for efficient thermal dissipation. The IRF630N offers a cost-effective and reliable solution for a wide range of power switching needs.

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
240+ $0.2091 $50.1840
515+ $0.1959 $100.8885
795+ $0.1893 $150.4935
1,140+ $0.1761 $200.7540
1,480+ $0.1694 $250.7120
1,845+ $0.1628 $300.3660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 106,000 pieces
MOQ: 240 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess