EN
  • EN
  • DE

LMC6462AIMX

Part No LMC6462AIMX
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Micropower, Rail-to-Rail Input and Output CMOS Operational Amplifier | IC OPAMP GP 2 CIRCUIT 8SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Amplifier Type General Purpose
Output Type Rail-to-Rail
Slew Rate 0.028V/μs
Gain Bandwidth Product 50kHz
Current - Input Bias 0.15pA
Voltage - Input Offset 250μV
Supply Current 50μA
Current - Output / Channel 75mA
Supply Voltage , Single/Dual (±) 3V ~ 15.5V, ±1.5V ~ 7.75V
Temperature Range - Operating -45°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number LMC6462
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 1201202-LMC6462AIMX
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMC6462AIMX CAD Model

Description

Introducing the LMC6462AIMX from Texas Instruments

The LMC6462AIMX is a precision operational amplifier (op-amp) designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This high-performance op-amp is part of the LMC family and is ideal for a wide range of applications, including sensor interfacing, portable equipment, and data acquisition systems. Its low power consumption and small package size make it particularly suitable for battery-powered devices and space-constrained applications.

Key Features and Benefits

  • Dual Operational Amplifiers: The LMC6462AIMX contains two independent op-amps in a single package, providing flexibility and reducing space requirements on the PCB.
  • Low Voltage Operation: With a supply voltage range of 1.8V to 12V, this op-amp supports applications with varying power supplies, including those that operate at low voltages.
  • Low Input Offset Voltage: The device offers an input offset voltage as low as 0.25 mV, ensuring high accuracy in amplification and signal conditioning tasks.
  • Low Power Consumption: It features a low supply current of typically 100 μA per amplifier, which is ideal for power-sensitive designs.
  • Rail-to-Rail Output: The LMC6462AIMX can swing its output voltage close to the supply rails, maximizing the dynamic range in applications.
  • Extended Temperature Range: This op-amp operates over an industrial temperature range of -40°C to 85°C, making it suitable for harsh environments.
  • Small Package: Available in an 8-pin SOIC package, the LMC6462AIMX is designed for compact circuit designs.

Applications

The versatility of the LMC6462AIMX allows it to be used in a variety of applications, such as:

  • Portable and battery-powered devices
  • Analog filters
  • Data acquisition systems
  • Medical instrumentation
  • Sensor interfaces
  • Audio electronics

With its combination of low power consumption, precision performance, and a compact footprint, the LMC6462AIMX from Texas Instruments is an excellent choice for designers looking to optimize their analog circuits without compromising on quality or functionality.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4615 $51.1525
85+ $1.1992 $101.9320
130+ $1.1617 $151.0210
180+ $1.1243 $202.3740
235+ $1.0868 $255.3980
310+ $0.9744 $302.0640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,433 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess