EN
  • EN
  • DE

LMC6494AEM/NOPB

Part No LMC6494AEM/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1.5MHZ RRO 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Amplifier Type General Purpose
Number of Circuits 4
Output Type Rail-to-Rail
Slew Rate 1.3 V/μs
Gain Bandwidth Product (GBP) 1.5MHz
Current - Input Bias 0.15pA
Voltage - Input Offset 110μV
Operating Supply Current 2.6mA
Channel Output Current 30mA
Supply Voltage - Operating 2.5 V to 15.5 V, ±1.25 V to 7.75 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 14-SOIC
Win Source Part Number 1055156-LMC6494AEM/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMC6494AEM/NOPB CAD Model

Description

The LMC6494AEM/NOPB from Texas Instruments is a high-performance, quad CMOS operational amplifier that is designed to offer a unique blend of speed, precision, and low-voltage operation. This makes it an ideal choice for a wide range of applications, including battery-powered devices, portable instrumentation, and data acquisition systems.

Key Features

  • Rail-to-Rail Output: The LMC6494AEM/NOPB can swing its output voltage to within millivolts of the supply rails, maximizing the dynamic range in low-voltage applications.
  • Low Input Bias Current: With an input bias current of typically 1 picoampere, this op-amp is suitable for applications requiring high input impedance and minimal error from bias current.
  • Low Supply Voltage: It operates from a supply voltage range of 2.7V to 15.5V, accommodating a variety of power sources and allowing for flexible design options.
  • High Slew Rate: A slew rate of 1.8 V/μs ensures that the amplifier can handle rapidly changing signals without significant distortion, making it suitable for audio and video signal processing.
  • Extended Temperature Range: The device is operational over an extended industrial temperature range of -40°C to +85°C, ensuring reliable performance in harsh environments.

Applications

The LMC6494AEM/NOPB is versatile and can be used in a variety of electronic circuits. Some common applications include:

  • Portable and battery-powered equipment
  • Sensor interfaces and data converters
  • Active filters and signal conditioning
  • Audio amplifiers and preamplifiers
  • Medical instrumentation

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability. The LMC6494AEM/NOPB comes in a 14-pin SOIC package and is part of the "NOPB" series, indicating that it is lead-free and RoHS compliant. This reflects TI's dedication to environmental sustainability while maintaining the high standards required by the electronics industry.

With its robust feature set and Texas Instruments' reputation for quality, the LMC6494AEM/NOPB is an excellent choice for designers looking for a reliable and versatile operational amplifier for their next project.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8SOIC
Lowest to $2.2157
Rochester Electronics
IC GP OPAMP 2 CIRCUIT 8MSOP
Lowest to $6.1544
Texas Instruments
IC CURR SENSE 1 CIRCUIT 16TSSOP / Current Sense Amplifier 1 Circuit 16-TSSOP
Lowest to $2.1526
Rochester Electronics
HIGH SPEED, OP AMP
Need more? Email Us
Texas Instruments
IC OPAMP JFET 2 CIRCUIT 8DIP
Lowest to $0.5840
Analog Devices Inc.
IC OPAMP VFB 1 CIRCUIT SOT23-5
Lowest to $3.8016
Broadcom Limited
IC OPAMP ISOLATION 1 CIRC 8SSO
Need more? Email Us
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 8MSOP
Lowest to $6.9114
ams
IC OPAMP GP 1 CIRCUIT SC70-6
Lowest to $1.7106

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.2018 $55.8162
20+ $5.0886 $101.7720
31+ $4.9296 $152.8176
42+ $4.7706 $200.3652
55+ $4.6116 $253.6380
73+ $4.1345 $301.8185
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess