EN
  • EN
  • DE

LMC6572BIM

Part No LMC6572BIM
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Low Voltage (2.7V and 3V) Operational Amplifier | IC OPAMP GP 2 CIRCUIT 8SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Amplifier Type General Purpose
Output Type Rail-to-Rail
Slew Rate 0.09V/μs
Gain Bandwidth Product 220kHz
Current - Input Bias 0.02pA
Voltage - Input Offset 500μV
Supply Current 80μA
Current - Output / Channel 6mA
Supply Voltage , Single/Dual (±) 2.7V ~ 11V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number LMC6572
Manufacturer Pack Quantity 95
MSL Level 1 (Unlimited)
Win Source Part Number 1201231-LMC6572BIM
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMC6572BIM CAD Model

Description

The LMC6572BIM is a high-performance, dual operational amplifier produced by Texas Instruments, renowned for its precision and power efficiency. This operational amplifier is part of the LMC family and is designed to cater to a wide range of applications, including sensor interfaces, active filters, and general-purpose amplification.

Key Features

  • Low Voltage Operation: The LMC6572BIM operates at a supply voltage range from 2.7V to 15.5V, making it suitable for both single-supply and split-supply operations, and ideal for battery-powered devices and low-voltage applications.
  • High Output Drive: With the ability to deliver a high output current, this op-amp can drive capacitive loads with ease, ensuring stable performance in a variety of conditions.
  • Low Input Offset Voltage: This device features a low input offset voltage, which minimizes errors in precision applications and enhances overall system accuracy.
  • Rail-to-Rail Output: The LMC6572BIM provides a rail-to-rail output swing, which maximizes the dynamic range especially in low supply voltage scenarios.
  • Low Power Consumption: It is designed for low power consumption without compromising on performance, making it an excellent choice for power-sensitive applications.
  • High Slew Rate: The op-amp boasts a high slew rate, ensuring fast response times and suitability for high-speed signal processing tasks.

Applications

The versatility of the LMC6572BIM allows it to be used in a multitude of applications, including:

  • Active filters and signal conditioning
  • Data acquisition systems
  • Portable and battery-operated devices
  • Analog-to-digital converter (ADC) buffer
  • Audio electronics
  • Medical instrumentation

Package and Availability

The LMC6572BIM is available in an 8-pin SOIC (Small Outline Integrated Circuit) package, providing a compact footprint for space-constrained applications. Texas Instruments ensures availability and support for their products, with detailed datasheets and application notes to assist developers in integrating the LMC6572BIM into their designs.

You May Also Be Interested in

Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0412 $52.0600
120+ $0.8544 $102.5280
185+ $0.8277 $153.1245
250+ $0.8010 $200.2500
325+ $0.7743 $251.6475
435+ $0.6942 $301.9770
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess