EN
  • EN
  • DE

LMC6762AIM/NOPB

Part No LMC6762AIM/NOPB
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description Comparator Dual R-R I/P 15V 8-Pin SOIC Tube / IC COMP DUAL MICRPWR CMOS 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Type General Purpose
Number of Elements 2
Output Type Push-Pull, Rail-to-Rail
Supply Voltage - Operating 2.7 V to 15 V, ±1.35 V to 7.5 V
Voltage - Input Offset (Max) 5mV @ 5V
Current - Input Bias (Max) 0.04pA @ 5V
Current - Output (Typ) 30mA
Current - Quiescent (Max) 20μA
CMRR, PSRR (Typ) 75dB CMRR, 80dB PSRR
Propagation Delay (Max) 10μs
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 140651-LMC6762AIM/NOPB
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name LMC6762
Introduction Date July 01, 1997
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LMC6762AIM/NOPB CAD Model

Description

The is a high-performance, precision monolithic operational amplifier from Texas Instruments. Designed for low power consumption and superior performance.

  • Supply Voltage Range: 2.7V to 15V, ideal for battery-operated systems.
  • Supply Current: 10µA per channel, extending battery life.
  • Propagation Delay: 20µs for fast response times.
  • Input Offset Voltage: 3.5mV, ensuring high accuracy.
  • Input Bias Current: 1pA, ideal for high-impedance sensor amplification.
  • Common-Mode Rejection Ratio (CMRR): High CMRR and PSRR for stable performance.
  • Package: 8-pin SOIC, compact and easy to integrate.
  • RoHS Compliance: Environmentally friendly with RoHS compliance.

You May Also Be Interested in

Analog Devices Inc.
IMPROVED LM319 / Comparator
Need more? Email Us
Texas Instruments
IC COMPARATOR 2 GEN PUR 8VSSOP / Comparator General Purpose Push-Pull 8-VSSOP
Lowest to $4.6166
Analog Devices Inc.
IC COMPARATOR 4 GEN PUR 16SOIC
Lowest to $15.1431
ON Semiconductor
IC COMPARATOR 4 GEN PUR 14SOP
Lowest to $0.1061
Rochester Electronics
93S46DM
Need more? Email Us
Diodes Incorporated
IC COMPARATOR 4 DIFF 14SO
Lowest to $0.1592
Linear Technology
IC COMPARATOR 4 W/VOLT REF 16SO
Lowest to $7.0016
Analog Devices Inc.
IC HIGH SPEED COMPORATOR 8-C DIP / Comparator
Need more? Email Us
Harris Corporation
8-BIT MAGNITUDE COMPARATOR
Lowest to $14.1812

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0621 $51.5525
60+ $1.6920 $101.5200
92+ $1.6391 $150.7972
127+ $1.5862 $201.4474
164+ $1.5333 $251.4612
219+ $1.3747 $301.0593
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess