EN
  • EN
  • DE

LMC6772AIN

Part No LMC6772AIN
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description Dual Micropower Rail-To-Rail Input CMOS Comparator with Open Drain Output | IC COMP DUAL MICRPWR CMOS 8-DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Type Use For General
Output Type Open Drain
Supply Voltage , Single/Dual (±) 2.7V ~ 15V, ±1.35V ~ 7.5V
Voltage - Input Offset (Maximum) 5mV at 5V
Current - Input Bias (Maximum) 0.04pA at 5V
Current - Output 30mA
Current - Quiescent (Maximum) 20μA
CMRR, PSRR 75dB CMRR, 80dB PSRR
Propagation Delay (Maximum) 10μs
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 8-DIP
Mounting Style Through Hole
Supplier Device Package 8-PDIP
Family Part Number LMC6772
Manufacturer Pack Quantity 40
MSL Level 1 (Unlimited)
Win Source Part Number 1201270-LMC6772AIN
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMC6772AIN CAD Model

Description

Product Overview: Texas Instruments LMC6772AIN

The LMC6772AIN is a high-performance, dual micro-power comparator designed by Texas Instruments, renowned for its precision electronic components. This device is particularly ideal for battery-powered applications due to its low power consumption and wide operating voltage range. The LMC6772AIN is part of Texas Instruments' family of comparators that offer a perfect blend of power efficiency and accuracy, making it a suitable choice for a variety of applications including industrial, automotive, and consumer electronics.

Key Features

  • Low Power Consumption: The LMC6772AIN is designed to operate with minimal power requirements, which is critical for extending the life of battery-operated devices.
  • Wide Supply Voltage Range: This device can operate over a wide supply voltage range from 2.7V to 15.5V, accommodating various power environments and ensuring versatility across different applications.
  • Input Common-Mode Range: It includes an input common-mode range that extends to ground, allowing the comparator to handle low-voltage signals effectively.
  • Output Compatibility: The LMC6772AIN's push-pull output stage is capable of sinking and sourcing currents, making it compatible with TTL and CMOS logic levels.
  • Fast Response Time: With a typical response time of 20 microseconds, this comparator is able to provide quick and reliable performance in systems requiring fast signal processing.

Applications

The versatility of the LMC6772AIN allows it to be integrated into a wide array of applications. It is particularly useful in:

  • Portable electronic devices where power efficiency is crucial.
  • Threshold detectors and level shifters in industrial control systems.
  • Window comparators and zero-crossing detectors in signal processing circuits.
  • Voltage monitoring in automotive systems to ensure reliable operation under varying conditions.

Reliability and Quality

Texas Instruments is committed to delivering high-quality and reliable components. The LMC6772AIN is no exception, as it is built to meet stringent industry standards, ensuring long-term performance and stability in your electronic designs. Whether you are developing a new product or looking to enhance an existing one, the LMC6772AIN from Texas Instruments is a solid choice for your comparator needs.

You May Also Be Interested in

Advanced Linear Devices Inc.
IC COMP VOLT CMOS OD DUAL 8SOIC / Comparator Dual ±5V/10V 8-Pin SOIC
Lowest to $13.6096
Renesas Electronics America
Lowest to $1.8203
SG Micro Corp
SOT-23-5 Linear Comparators RoHS
Lowest to $0.5821
ams
IC COMP QUAD LOW VOLT 14TSSOP / Comparator Quad R-R O/P ±2.75V/5.5V 14-Pin TSSOP T/R
Lowest to $31.2813
NJR Corporation/NJRC
SUPER LOW OPERATING CURRENT AND LOW OFFSET VOLTAGE TINY SINGLE C-MOS COMPARATOR
Lowest to $1.7059
Analog Devices Inc.
Comparator Single R-R I/P 5.5V 5-Pin SC-70 Reel
Lowest to $3.3429
Analog Devices Inc.
IC COMPARATOR PREC W/LATCH 8SOIC
Lowest to $6.2000
NJR Corporation/NJRC
Need more? Email Us
ams
IC COMPARATOR QUAD P/P 14-TSSOP / Comparator Quad R-R O/P ±2.75V/5.5V 14-Pin TSSOP T/R
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8790 $51.8220
43+ $2.3623 $101.5789
66+ $2.2885 $151.0410
91+ $2.2147 $201.5377
117+ $2.1408 $250.4736
157+ $1.9194 $301.3458
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 253 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess