EN
  • EN
  • DE

LMC7111BIM5

Part No LMC7111BIM5
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description LMC7111 Tiny CMOS Operational Amplifier with Rail-to-Rail Input and Output | IC OPAMP GP 1 CIRCUIT SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Amplifier Type General Purpose
Output Type Rail-to-Rail
Slew Rate 0.03V/μs
Gain Bandwidth Product 50kHz
Current - Input Bias 0.1pA
Voltage - Input Offset 900μV
Supply Current 25μA
Current - Output / Channel 30mA
Supply Voltage , Single/Dual (±) 2.5V ~ 11V, ±1.25V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Family Part Number LMC7111
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1201279-LMC7111BIM5
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Communications & Networking, Computers & Computer Peripherals, Sensing & Instrumentation, Portable Devices, Consumer Electronics
Ultra Librarian 3D Model Ultra Librarian LMC7111BIM5 CAD Model

Description

The LMC7111BIM5 is a highly versatile, single tiny operational amplifier (op-amp) from Texas Instruments, designed for optimal performance in a wide range of applications. This particular model comes in a miniature 5-pin SOT-23 package, making it an excellent choice for space-constrained applications that require a small footprint without compromising on functionality.

Key Features:

  • Low Voltage Operation: The LMC7111BIM5 operates at a supply voltage range of 2.7V to 15.5V, which allows for flexibility in both single-supply and split-supply configurations, making it suitable for battery-operated and portable devices.
  • Low Input Bias Current: With an input bias current of only 1 pA, this op-amp is ideal for applications that require high input impedance, such as sensor interfaces and integrators.
  • High Gain Bandwidth Product: The device offers a gain bandwidth product of 1.4 MHz, which enables it to handle a wide range of frequencies for both audio and signal processing tasks.
  • Rail-to-Rail Output: The LMC7111BIM5 features a rail-to-rail output stage, which allows the output to swing very close to the supply rails, maximizing the dynamic range in low-voltage applications.
  • Low Quiescent Current: The low quiescent current of 250 µA makes this op-amp an excellent choice for power-sensitive designs, helping to extend battery life in portable devices.

Applications:

The LMC7111BIM5 is designed to be a versatile component suitable for a variety of applications, including:

  • Portable and battery-powered devices
  • Sensor interfaces
  • Active filters
  • Data acquisition systems
  • Audio electronics
  • Signal conditioning

As a product of Texas Instruments, a leader in semiconductor solutions, the LMC7111BIM5 is backed by a robust support ecosystem. Designers can access a wealth of resources, including datasheets, application notes, and design tools, to facilitate the integration of this op-amp into their projects.

You May Also Be Interested in

Analog Devices Inc.
IC INST AMP 1 CIRCUIT 16LFCSP
Lowest to $4.4806
STMicroelectronics
IC CMOS 1 CIRCUIT SC70-5
Lowest to $3.6454
Analog Devices Inc.
IC BUFFER 1 CIRCUIT 6LFCSP
Lowest to $2.5282
Analog Devices Inc.
IC INST AMP 1 CIRCUIT 16SSOP
Lowest to $7.2762
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 8MSOP
Lowest to $6.9114
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $2.2846
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP
Lowest to $1.2971
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.0665
Rochester Electronics
IC GP OPAMP 1 CIRCUIT SOT23-5
Lowest to $4.0636

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4933
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8016 $52.1040
135+ $0.7509 $101.3715
210+ $0.7255 $152.3550
300+ $0.6748 $202.4400
385+ $0.6494 $250.0190
485+ $0.6241 $302.6885
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 54,476 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess