EN
  • EN
  • DE

LMC7221AIM5

Part No LMC7221AIM5
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description IC COMP TINY CMOS R-R IN SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type General Purpose
Number of Elements 1
Output Type Open Drain
Supply Voltage - Operating 2.7 V to 15 V, ±1.35 V to 7.5 V
Voltage - Input Offset (Max) 5mV @ 5V
Current - Input Bias (Max) 0.04pA @ 5V
Current - Output (Typ) 30mA
Current - Quiescent (Max) 14μA
CMRR, PSRR (Typ) 75dB CMRR, 80dB PSRR
Propagation Delay (Max) 10μs
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 071575-LMC7221AIM5
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Portable Devices, Computers & Computer Peripherals, Consumer Electronics, Communications & Networking, Security, Sensing & Instrumentation
Ultra Librarian 3D Model Ultra Librarian LMC7221AIM5 CAD Model

Description

The LMC7221AIM5 from Texas Instruments is a high-performance, low-power comparator that operates from a single +2.7V to +15V supply or a dual ±1.35V to ±8V supply. Its low power consumption makes it suitable for battery-powered applications.

  • Product Features:
  • Push-Pull Output: eliminates the need for an external pull-up resistor
  • Rail-to-Rail Output Swing: even when operated from a low-voltage single supply
  • Common-Mode Input Voltage Range: includes ground
  • Low Power Consumption: 10µA of supply current
  • Propagation Delay: 20us
  • Small Package: 5-pin SOT-23 package

You May Also Be Interested in

Runic Technology
800uV 10pA Four channels TSSOP-14 Linear Comparators RoHS
Lowest to $0.2346
Shenzhen Yongyutai Electronics Co., Ltd.
SOP-14 Linear Comparators RoHS
Lowest to $0.2933
NJR Corporation/NJRC
SUPER LOW OPERATING CURRENT AND LOW OFFSET VOLTAGE TINY SINGLE C-MOS COMPARATOR
Lowest to $1.7059
ams
IC COMP QUAD LOW VOLT 14TSSOP / Comparator Quad R-R O/P ±2.75V/5.5V 14-Pin TSSOP T/R
Lowest to $31.2813
STMicroelectronics
Voltage Comparator
Lowest to $0.1444
SG Micro Corp
600uV 20pA 1 SOIC-8 Linear Comparators RoHS
Lowest to $2.3284
NJR Corporation/NJRC
Lowest to $12.4752
NJR Corporation/NJRC
LOW POWER AND LOW OFFSET VOLTAGE SUPER SMALL-SIZED SINGLE C-MOS COMPARATOR
Lowest to $0.2179
ams
IC COMPARATOR QUAD P/P 14-TSSOP / Comparator Quad R-R O/P ±2.75V/5.5V 14-Pin TSSOP T/R
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0872 $54.3600
115+ $0.8921 $102.5915
175+ $0.8642 $151.2350
240+ $0.8364 $200.7360
310+ $0.8085 $250.6350
415+ $0.7248 $300.7920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess