EN
  • EN
  • DE

LMC7225IMX

Part No LMC7225IMX
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description IC COMPAR MCRPWR CMOS RR 8-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Type General Purpose
Number of Elements 1
Output Type Open Drain
Supply Voltage - Operating 2 V to 8 V, ±1 V to 4 V
Voltage - Input Offset (Max) 6mV @ 5V
Current - Output (Typ) 30mA
Current - Quiescent (Max) 1μA
CMRR, PSRR (Typ) 80dB CMRR, 90dB PSRR
Propagation Delay (Max) 29μs
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1055172-LMC7225IMX
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMC7225IMX CAD Model

Description

The LMC7225IMX is a high-precision, low-voltage micro-power comparator designed by Texas Instruments, renowned for its expertise in semiconductor design. This device is particularly suited for portable and battery-powered applications due to its ultra-low power consumption and operational capability at low voltages.

Key Features

  • Supply Voltage Range: The LMC7225IMX operates over a wide supply voltage range from 2.7V to 15V, making it versatile for various applications.
  • Low Power Consumption: With a typical quiescent current of only 7 μA, this comparator is an excellent choice for energy-efficient designs.
  • Propagation Delay: Fast response time with a typical propagation delay of 7 μs ensures timely signal processing.
  • Output Stage: The push-pull output stage eliminates the need for an external pull-up resistor and can drive loads directly.
  • Input Offset Voltage: A low input offset voltage minimizes error in signal processing, enhancing the accuracy of the system.
  • Temperature Range: The device is operational over the industrial temperature range of -40°C to 85°C, ensuring reliability in various environments.

Applications

The LMC7225IMX is ideal for a range of applications, including:

  • Battery-powered systems
  • Threshold detectors/sensors
  • Portable instrumentation
  • Window comparators
  • Zero-crossing detectors

Package and Quality

The LMC7225IMX is available in a compact 5-pin SOT-23 package, which is suitable for space-constrained applications. Texas Instruments ensures high-quality manufacturing standards, and the device is compliant with RoHS and Green product specifications.

Conclusion

Overall, the LMC7225IMX from Texas Instruments is a robust, low-power comparator that offers precision and efficiency, suitable for a wide array of applications where power conservation and space are critical considerations. Its fast response time and low offset voltage make it a reliable choice for designers looking to enhance the performance of their electronic systems.

You May Also Be Interested in

NEC
AUDIO 2-CHANNEL 16-BIT D/A CONVERTER
Lowest to $1.4403
Shenzhen Yongyutai Electronics Co., Ltd.
SOP-14 Linear Comparators RoHS
Lowest to $0.2933
Toshiba Semiconductor and Storage
SINGLE COMPARATOR
Need more? Email Us
SG Micro Corp
600uV 20pA 1 SOIC-8 Linear Comparators RoHS
Lowest to $2.3284
Mitsubishi
DUAL COMPARATOR
Lowest to $12.0108
Analog Devices Inc.
IC COMPARATOR PREC W/LATCH 8SOIC
Lowest to $6.2000
Runic Technology
800uV 10pA Four channels TSSOP-14 Linear Comparators RoHS
Lowest to $0.1601
NEC
Lowest to $1.5246
NJR Corporation/NJRC
LOW POWER AND LOW OFFSET VOLTAGE SUPER SMALL-SIZED SINGLE C-MOS COMPARATOR
Lowest to $0.2179

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4419 $50.4665
85+ $1.1831 $100.5635
135+ $1.1462 $154.7370
185+ $1.1092 $205.2020
235+ $1.0722 $251.9670
315+ $0.9613 $302.8095
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess