EN
  • EN
  • DE

TPS65573DSSR

Part No TPS65573DSSR
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC INT PHOTO FLASH CHARGER 12SON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Not For New Designs
Applications Photoflash Capacitor Charger, Xenon
Operating Supply Current 2mA
Supply Voltage - Operating 2.5 V to 5.5 V
Temperature Range - Operating -35°C to 85°C
Mounting SMD (SMT)
Case / Package 12-WSON (3x2)
Win Source Part Number 1112615-TPS65573DSSR
Popularity Medium
Supply and Demand Status Balance
Quantity per package 3k pcs
Ultra Librarian 3D Model Ultra Librarian TPS65573DSSR CAD Model

Description

The TPS65573DSSR is a cutting-edge power management integrated circuit (IC) developed by Texas Instruments, designed to cater to a wide array of electronic applications that require efficient power regulation. This versatile chip is a testament to Texas Instruments' commitment to innovation in the field of power management solutions.

Key Features

  • High Efficiency: The TPS65573DSSR is engineered to provide high efficiency across a broad range of load conditions, ensuring optimal power usage and contributing to the longevity of the application it is used in.
  • Versatile Power Supply: It supports a wide input voltage range, making it suitable for various applications, from battery-powered devices to industrial systems that require a stable and reliable power supply.
  • Thermal Management: The device includes advanced thermal management features that protect against overheating, thus safeguarding the system's performance and durability.
  • Compact Footprint: Designed in a small form factor, the TPS65573DSSR saves precious board space, which is crucial for modern, compact electronic devices.
  • Robust Output: The output of the TPS65573DSSR is stable and robust, capable of driving a variety of loads with precision and reliability.

Applications

The versatility of the TPS65573DSSR allows it to be integrated into a multitude of applications, including but not limited to:

  • Portable and battery-powered devices
  • Industrial control systems
  • Automotive applications
  • Telecommunications equipment
  • Consumer electronics

Technical Specifications

The TPS65573DSSR boasts an array of technical specifications that make it an ideal choice for power management requirements:

  • Input Voltage Range: Broad range to accommodate various sources
  • Output Voltage: Precisely regulated for consistent performance
  • Package: DSSR encapsulation for optimal integration
  • Efficiency: High conversion rates to minimize energy loss

For engineers and designers seeking a reliable and efficient power management solution, the TPS65573DSSR from Texas Instruments offers the perfect blend of performance, versatility, and compactness to meet the demanding needs of today's electronic devices.

You May Also Be Interested in

Microchip Technology
IC ULTRASOUND DRIVER 64QFN
Need more? Email Us
NXP / Nexperia
HTSSOP-32 Power Management - Specialized RoHS
Lowest to $7.2762
Texas Instruments
INTEGRATED POWER MANAGEMENT (PMI
Lowest to $2.7650
Rockchip
QFN-68-EP(7x7) Power Management - Specialized RoHS
Lowest to $2.3284
Microchip Technology
IC ULTRASOUND PULSER 64VQFN
Lowest to $58.9399
Microchip Technology
IC ULTRASOUND DRIVER 56VQFN
Lowest to $0.6145
Southchip Semiconductor Technology
QFN-32-EP(4x4) Power Management - Specialized RoHS
Lowest to $1.1730
Texas Instruments
AUTOMOTIVE USB TYPE-C PD CONTROL
Lowest to $9.8956
Analog Devices Inc.
Power Management Specialized - PMIC 2.5V 5.0V, 0.5A/2.5A Reversible Buck/Boost Regulator for Backup Power Applications
Lowest to $5.8209

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4114 $56.4560
90+ $1.1581 $104.2290
135+ $1.1219 $151.4565
185+ $1.0857 $200.8545
240+ $1.0496 $251.9040
320+ $0.9410 $301.1200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess