EN
  • EN
  • DE

LMC8101MMX

Part No LMC8101MMX
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Rail-to-Rail Input and Output, 2.7V Op Amp in micro SMD package with Shutdown | IC OPAMP GP 1 CIRCUIT 8VSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Status Obsolete
Amplifier Type General Purpose
Output Type Rail-to-Rail
Slew Rate 1.2V/μs
Gain Bandwidth Product 1.3MHz
Current - Input Bias 1pA
Voltage - Input Offset 700μV
Supply Current 1.1mA
Current - Output / Channel 90mA
Supply Voltage , Single/Dual (±) 2.7V ~ 10V, ±1.35V ~ 5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-VSSOP
Family Part Number LMC8101
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1201302-LMC8101MMX
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMC8101MMX CAD Model

Description

Introducing the LMC8101MMX Operational Amplifier from Texas Instruments

The LMC8101MMX is a high-performance operational amplifier (op-amp) designed by Texas Instruments, one of the leading manufacturers in the semiconductor industry. This precision analog component is engineered to meet the demands of a wide array of applications, ranging from sensor interfacing to active filtering and audio processing. The LMC8101MMX is an ideal choice for designers looking for a balance of power efficiency and operational excellence.

One of the standout features of the LMC8101MMX is its low input offset voltage, which makes it suitable for applications requiring accurate signal amplification. Additionally, the device boasts a high slew rate, ensuring that signals are processed quickly and efficiently, which is particularly beneficial for high-speed data acquisition systems and video signal processing.

The LMC8101MMX operates over a wide supply voltage range, accommodating single-supply operations and standard dual-supply configurations. This flexibility allows it to be easily integrated into a variety of circuit designs without the need for significant power supply modifications. With its rail-to-rail output swing, the op-amp can drive loads effectively and is capable of providing maximum dynamic range, which is essential for audio amplification and ADC/DAC buffer applications.

Thermal and electrical stability are also key features of the LMC8101MMX. The device is designed to maintain its performance over a broad temperature range, ensuring reliability and consistent operation even in challenging environmental conditions. This makes it a suitable choice for industrial and automotive applications where temperature fluctuations are common.

For ease of use, the LMC8101MMX comes in a compact 8-pin MSOP (Mini Small Outline Package) that is ideal for space-constrained applications. The small footprint of the package allows for high-density mounting, which is advantageous for complex circuit boards where space is at a premium.

In summary, the LMC8101MMX from Texas Instruments is a versatile and reliable op-amp that delivers high performance in a compact form factor. Whether it's for precision instrumentation, consumer electronics, or automotive systems, this op-amp is a robust choice for any designer looking to enhance their analog signal processing capabilities.

You May Also Be Interested in

Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7510 $52.5700
165+ $0.6163 $101.6895
255+ $0.5970 $152.2350
350+ $0.5777 $202.1950
450+ $0.5585 $251.3250
600+ $0.5007 $300.4200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,162 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess