EN
  • EN
  • DE

LME49722MAX/NOPB

Part No LME49722MAX/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description High Performance, High Fidelity Dual Audio Operational Amplifier
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Part Status Obsolete(EOL)
Amplifier Type Audio
Number of Circuits 2
SR - Slew Rate 22 V/μs
GBP - Gain Bandwidth Product 55MHz
Current - Input Bias 53nA
Voltage - Input Offset 20μV
Operating Supply Current 12.3mA
Output Current per Channel 28mA
Dual Supply Voltage (±) ±2.5 V ~ 18 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1201324-LME49722MAX/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name LME49722
Introduction Date March 27, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian LME49722MAX/NOPB CAD Model

Description

The LME49722MAX/NOPB from Texas Instruments is a high-performance, dual audio operational amplifier (op-amp) designed to deliver superior audio quality. It is part of TI's prestigious line of audio op-amps that cater to audiophiles and professional audio equipment manufacturers. This component is well-suited for applications requiring low noise and distortion levels, such as high-fidelity audio preamplifiers, active filters, and industrial audio processing equipment.

Key Features

  • Ultra-Low Distortion: The LME49722MAX/NOPB boasts an incredibly low total harmonic distortion (THD) of 0.00003% at 1 kHz, which ensures crystal-clear audio reproduction.
  • High Slew Rate: With a slew rate of 20V/µs, this op-amp is capable of handling rapid signal changes, making it ideal for high-speed signal processing and wide dynamic range applications.
  • Low Noise: The device has a low noise density of 2.7nV/√Hz at 1 kHz, which minimizes background noise and hiss, allowing for a cleaner audio output.
  • Wide Supply Voltage Range: It operates on a supply voltage range from ±2.5V to ±17V, providing flexibility in various circuit designs and ensuring compatibility with a wide array of audio systems.
  • High Output Current: This op-amp can deliver an output current of up to ±26 mA, making it capable of driving a variety of loads, including headphones and other audio transducers.

Applications

The LME49722MAX/NOPB is versatile and can be used in a multitude of audio applications. Some of the common applications include:

  • High-fidelity audio preamplifiers and power amplifiers
  • Professional mixing consoles
  • Studio-grade audio processing equipment
  • Active filters and crossover networks for speakers
  • Analog-to-digital and digital-to-analog conversion systems

Quality and Reliability

The NOPB designation indicates that this product is lead-free (No Lead, Pb), and it complies with the RoHS (Restriction of Hazardous Substances) directive, making it suitable for use in environmentally sensitive applications. The LME49722MAX/NOPB is also characterized for extended temperature ranges, ensuring reliable performance in a variety of environments.

With its exceptional audio performance and robust design, the LME49722MAX/NOPB operational amplifier from Texas Instruments is an excellent choice for any audio application demanding the highest quality in sound reproduction.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.6080 $52.1600
47+ $2.1399 $100.5753
73+ $2.0731 $151.3363
100+ $2.0062 $200.6200
129+ $1.9393 $250.1697
173+ $1.7387 $300.7951
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess