EN
  • EN
  • DE

LME49830TB/NOPB

Part No LME49830TB/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP CLASS AB MONO TO247-15  /  Amplifier IC 1-Channel (Mono) Class AB TO-247-15
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Audio
Mfr Texas Instruments
Package Tube
Product Status Obsolete
Type Class AB
Output Type 1-Channel (Mono)
Voltage - Supply ±20V ~ 100V
Features Mute, Thermal Protection
Mounting Type Through Hole
Temperature Range - Operating -40°C ~ 85°C (TA)
Supplier Device Package TO-247-15
Package / Case TO-247AE-15 Formed Leads
Base Product Number LME49830
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names LME49830TB-5/NOPB,LME49830TB,LME49830TBNOPB,*LME49830TB/NOPB,296-35556-5,LME49830TB-5-ND,-LME49830TB-NDR,LME49830TB-5,LME49830TB-5/NOPB-ND,LME49830TB-ND
Standard Package 24
Win Source Part Number 1215052-LME49830TB/NOPB
Ultra Librarian 3D Model Ultra Librarian LME49830TB/NOPB CAD Model

Description

Introducing the LME49830TB/NOPB Audio Power Amplifier Driver by Texas Instruments

The LME49830TB/NOPB is a high-fidelity audio power amplifier driver designed by Texas Instruments, crafted to deliver exceptional audio performance. This component is a part of TI's renowned audio IC portfolio, specifically tailored for premium audio applications. The LME49830TB/NOPB is suitable for professional audio equipment, high-end consumer audio systems, and other applications requiring high-quality sound reproduction.

Key Features

  • High Performance: The LME49830TB/NOPB boasts an ultra-low distortion and noise level, providing a pristine audio signal that satisfies the demands of audiophiles and professional sound engineers alike.
  • Wide Voltage Range: This driver operates over a wide supply voltage range (+/- 20V to +/-100V), offering flexibility for various power requirements and ensuring compatibility with a wide range of power amplifiers.
  • Thermal Protection: It includes built-in thermal protection that automatically shuts down the device in the event of overheating, safeguarding both the amplifier and the speakers from potential damage.
  • High Power Output: Capable of driving a large output power into the connected load, the LME49830TB/NOPB is ideal for systems that require a robust audio output without compromising on sound quality.

Applications

  • High-End Audio Amplifiers
  • Professional Audio Equipment
  • Home Theater Systems
  • Audiophile-Grade Sound Systems

The LME49830TB/NOPB is offered in a thermally enhanced 15-lead TO-220 package, ensuring excellent heat dissipation for reliable performance under various operating conditions. Its lead(Pb)-free and RoHS-compliant design aligns with environmental standards and regulations, making it a responsible choice for modern electronics.

With its exceptional audio quality, versatile operation, and robust protection features, the LME49830TB/NOPB from Texas Instruments stands out as a top-tier solution for designing high-performance audio amplification systems. Whether you are creating an amplifier for a home audio enthusiast or outfitting a professional recording studio, the LME49830TB/NOPB provides the quality and reliability that Texas Instruments is known for.

You May Also Be Interested in

Nsiway
13mA 1-Channel 2.5Wx1@4Ω Class D ESOP-8-EP(3.9x4.9x1.27) Audio Amplifiers RoHS
Lowest to $1.0633
SG Micro Corp
16mA Class D SOP-16L Audio Amplifiers RoHS
Lowest to $0.8732
Analog Devices Inc.
Class-D Audio Power Amplifier
Lowest to $10.9090
Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us
UTC
5.5mA SOP-28-300mil Audio Amplifiers RoHS
Lowest to $0.6403
Infineon Technologies
6mA 1-Channel Class D SOIC-20 Audio Amplifiers RoHS
Lowest to $4.3657
UTC
100mWx1@25Ω SOIC-28-300mil Audio Amplifiers RoHS
Lowest to $0.4075
Analog Devices Inc.
7.5mA 1-Channel PDIP-8 Audio Amplifiers RoHS
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess