EN
  • EN
  • DE

LMH0002SQE/NOPB

Part No LMH0002SQE/NOPB
Manufacturer Texas Instruments
Catalog Linear - Video Processing
Description LMH0002 SMPTE 292M / 259M Serial Digital Cable Driver
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type Serial Driver
Applications SMPTE 259M / 344M
Mounting SMD
Package 16-WQFN Exposed Pad
Manufacturer Package 16-WQFN (4x4)
Win Source Part Number 1201351-LMH0002SQE/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name LMH0002
Introduction Date January 01, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LMH0002SQE/NOPB CAD Model

Description

Product Overview: LMH0002SQE/NOPB

The LMH0002SQE/NOPB is a high-performance Serial Digital Interface (SDI) Cable Driver designed and manufactured by Texas Instruments. This device is tailored for use in professional video applications and is capable of driving 270 Mbps to 1.484 Gbps serial digital video data through coaxial cables.

Key Features

  • High Data Rate: The LMH0002SQE/NOPB supports SMPTE 259M, SMPTE 344M, and SMPTE 292M, making it versatile for a range of SDI video formats including SD-SDI, ED-SDI, and HD-SDI.
  • Long Cable Driving Capability: It is engineered to drive signals over long runs of coaxial cable, maintaining signal integrity and reducing data loss, which is essential for professional video applications.
  • Low Power Consumption: Designed for efficiency, it operates with minimal power draw, which is critical for reducing thermal footprints and improving system reliability.
  • Adjustable Output Levels: The device features programmable output swing and pre-emphasis, allowing fine-tuning for different cable lengths and signal conditions.
  • Power-Down Feature: It includes a power-down feature that reduces power consumption when the device is not in active use, contributing to energy savings in the overall system.

Applications

The LMH0002SQE/NOPB is ideal for a variety of professional video applications, including:

  • Digital Video Routers and Switchers
  • Digital Video Cameras and Recorders
  • Video Editing and Production Equipment
  • Video Distribution Amplifiers

Package and Quality

This cable driver is offered in a surface-mount, 16-pin WQFN package, which is compact and suitable for space-constrained applications. Additionally, the LMH0002SQE/NOPB is part of Texas Instruments' commitment to quality, ensuring high reliability and performance for critical video applications. It is also RoHS compliant, adhering to environmental standards and regulations.

With its robust feature set and Texas Instruments' renowned engineering and support, the LMH0002SQE/NOPB is a reliable choice for professionals looking to maintain signal fidelity in high-definition video applications.

You May Also Be Interested in

Availink Inc.
DVB-S2, DVB-S DEMODULATOR
Need more? Email Us
Availink Inc.
ISDB-T, DVB-S2 DEMODULATOR
Need more? Email Us
Availink Inc.
DVB-S2X,DVB-S2, DVB-S DEMODULATO
Lowest to $16.9566
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80QFP14
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 256QFP
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80QFP
Need more? Email Us
Availink Inc.
DVB-T2, DVB-C DEMODULATOR
Need more? Email Us
Semtech Corporation
IC VIDEO CABLE EQUALIZER 16QFN
Lowest to $64.0299
MACOM Technology Solutions
INTEGRATED CIRCUIT VIDEO 16SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.6336 $51.8016
15+ $7.0840 $106.2600
22+ $6.8627 $150.9794
31+ $6.6413 $205.8803
39+ $6.4199 $250.3761
53+ $5.7558 $305.0574
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 92 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess