EN
  • EN
  • DE
  • IT

LMH0031VS/NOPB

Part No LMH0031VS/NOPB
Manufacturer Texas Instruments
Catalog Linear - Video Processing
Description IC VIDEO DESER/DESCRMBLR 64TQFP / Video Deserializer/Descrambler IC Serial SMPTE 64-TQFP (10x10) Package
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr Texas Instruments
Package Tray
Product Status Active
Function Deserializer/Descrambler
Applications Professional Video
Standards SMPTE
Control Interface Serial
Voltage - Supply 2.375V ~ 2.625V
Mounting Type Surface Mount
Package / Case 64-TQFP
Supplier Device Package 64-TQFP (10x10)
Base Product Number LMH0031
Standard Package 160 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 186488-LMH0031VS/NOPB
Ultra Librarian 3D Model Ultra Librarian LMH0031VS/NOPB CAD Model

Description

The LMH0031VS/NOPB is a top-notch product from Texas Instruments, a globally recognized leader in the semiconductor industry. This product is a Serial Digital Interface (SDI) reclocker that is specifically designed to recover the embedded clock from the incoming SDI data and retransmit the data using the recovered clock.

  • Supports: SMPTE 259M, SMPTE 292M, and SMPTE 344M standards, making it versatile and suitable for a wide range of applications
  • Operates at data rates: ranging from 143 Mbps to 1.485 Gbps, making it a flexible solution for a variety of digital video applications
  • Automatic Rate Selection: identifies the incoming data rate and adjusts accordingly, enabling the device to seamlessly adapt to different data rates, providing optimal performance at all times
  • Cable Equalizer: compensates for the losses that typically occur in 75-ohm coaxial cable over a broad range of cable lengths and signal frequencies
  • Robust and Reliable: designed to operate over the industrial temperature range of -40°C to +85°C, ensuring that it can withstand harsh environments. It is also lead-free and RoHS compliant, making it an environmentally friendly choice
  • Compact and High-Performing: housed in a compact 16-pin WQFN package, delivering high performance and a host of useful features, making it a truly valuable addition to any system

You May Also Be Interested in

Semtech Corporation
IC VIDEO CABLE EQUALIZER 16QFN
Need more? Email Us
Semtech Corporation
IC VIDEO RECLOCKER 64QFN
Need more? Email Us
Diodes Incorporated
USB2 SWITCH U-QFN2020-12 T&R 3K
Lowest to $0.3512
Renesas Electronics America
IC VIDEO DIGITIZER 128MQFP
Need more? Email Us
Semtech Corporation
IC VIDEO CABLE EQUALIZER 16QFN
Lowest to $56.0562
Analog Devices Inc.
IC VIDEO RECEIVER 40LFCSP
Need more? Email Us
Analog Devices Inc.
IC VIDEO TRANSMITTER 76CSPBGA
Need more? Email Us
Semtech Corporation
IC VIDEO CABLE EQUALIZER 16QFN
Need more? Email Us
SMSC Corporation
CRT VIDEO ATTRIBUTE CONTRL/GENTR
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.0559 $86.1118
4+ $35.3280 $141.3120
5+ $34.2240 $171.1200
7+ $33.1200 $231.8400
9+ $32.0160 $288.1440
12+ $28.7040 $344.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 138 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess