EN
  • EN
  • DE

LMH0036SQE/NOPB

Part No LMH0036SQE/NOPB
Manufacturer Texas Instruments
Catalog Linear - Video Processing
Description SD SDI Reclocker with 4:1 Input Multiplexer
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type Reclocker
Applications SDTV/HDTV
Mounting SMD
Package 48-WFQFN Exposed Pad
Manufacturer Package 48-WQFN (7x7)
Win Source Part Number 1201361-LMH0036SQE/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name LMH0036
Introduction Date March 31, 2008
ECCN 5A991.b.4.b
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LMH0036SQE/NOPB CAD Model

Description

The LMH0036SQE/NOPB from Texas Instruments is a high-performance SDI Deserializer that is designed to convert serial digital interface (SDI) data into parallel LVCMOS outputs. This device is an essential component for professional video and broadcast applications where reliable and high-quality video data transmission is critical.

Key Features

  • SDI Standards: The LMH0036 supports a wide range of SDI standards including SMPTE 259M-C, SMPTE 292M, and SMPTE 424M, making it versatile for different video formats and resolutions.
  • Integrated Cable Driver: It comes with an integrated cable driver that can transmit SDI signals over long distances without signal degradation.
  • Automatic Rate Detection: The device automatically detects the data rate of the incoming SDI signal, providing ease of use and flexibility in handling various data rates seamlessly.
  • Low Power Consumption: Designed with power efficiency in mind, the LMH0036 consumes low power, which is crucial for minimizing heat generation and power usage in broadcast equipment.
  • Robustness: The deserializer is engineered to tolerate up to 10mV of input signal jitter, ensuring reliable operation even in challenging conditions.

Applications

  • Digital Video Routers and Switchers
  • Professional Video Cameras
  • Video Editing and Post-Production Equipment
  • Video Distribution Amplifiers
  • Video Test and Measurement Equipment

Quality and Reliability

The LMH0036SQE/NOPB is offered in a surface-mount package and is characterized for operation over the full industrial temperature range (-40°C to +85°C). Texas Instruments ensures the highest quality and reliability, with the NOPB designation indicating that the product is lead-free and RoHS compliant, aligning with environmental standards and regulations.

Conclusion

With its advanced features and robust performance, the LMH0036SQE/NOPB SDI Deserializer from Texas Instruments stands out as an ideal solution for professional video and broadcast systems that require high fidelity and reliability in data transmission. Its compatibility with multiple SDI standards and low power consumption makes it a versatile and eco-friendly choice for designers and engineers in the industry.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
Lowest to $6.2562
Semtech Corporation
IC VIDEO RECLOCKER 40QFN
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $10.0855
NXP / Nexperia
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $11.2890
Semtech Corporation
IC VIDEO CABLE DRIVER 16QFN
Need more? Email Us
Renesas Electronics America
IC VIDEO DIGITIZER 128MQFP
Need more? Email Us
Fairchild/ON Semiconductor
Wide-bandwidth Differential Signaling HDMI Switch
Need more? Email Us
SMSC Corporation
CRT VIDEO ATTRIBUTE CONTRL/GENTR
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess