EN
  • EN
  • DE

LMH0044SQ/NOPB

Part No LMH0044SQ/NOPB
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description SMPTE 292M / 259M Adaptive Cable Equalizer
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Applications Data Transport
Interface Serial
Operating Supply Voltage 3.135 V ~ 3.465 V
Package 16-WQFN Exposed Pad
Manufacturer Package 16-WQFN (4x4)
Mounting SMD
Win Source Part Number 1201369-LMH0044SQ/NOPB
Manufacturer Homepage www.ti.com
Family Name LMH0044
Introduction Date June 01, 2006
ECCN 5A991.b.1
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMH0044SQ/NOPB CAD Model

Description

The LMH0044SQ/NOPB is a high-performance SDI Cable Equalizer designed by Texas Instruments to facilitate the transmission of digital video signals over coaxial cables. This component is part of Texas Instruments' extensive line of advanced semiconductor solutions tailored for the professional video broadcast and high-speed communication sectors.

Key Features

  • Extended Reach: The LMH0044SQ/NOPB is capable of equalizing up to 400m of cable at SD rates, up to 200m at HD rates, and up to 140m at 3G rates, making it an ideal solution for a variety of broadcasting applications.
  • Signal Enhancement: It automatically adapts to varying cable lengths and enhances the signal quality by compensating for the cable losses, ensuring a clear transmission without the need for manual adjustments.
  • Compatibility: This device supports a wide range of digital video standards, including SMPTE 259M, SMPTE 292M, and SMPTE 424M, providing versatility for different types of media and broadcast systems.
  • Low Power Consumption: Designed with efficiency in mind, the LMH0044SQ/NOPB maintains a low power consumption profile, which is critical for high-density video processing equipment.
  • Small Form Factor: The compact size of the device, housed in a space-saving 16-pin WQFN package, makes it suitable for integration into systems where board space is at a premium.

Applications

The LMH0044SQ/NOPB is widely used in professional video processing equipment, including:

  • Video routers and switchers
  • Distribution amplifiers
  • Video editing and production consoles
  • Broadcast studio equipment
  • Video test equipment

Quality and Reliability

As with all Texas Instruments products, the LMH0044SQ/NOPB is manufactured to the highest quality standards, ensuring reliability and performance in demanding environments. The 'NOPB' suffix indicates that this product is offered in a lead-free package, aligning with environmental standards and regulations.

Integrating the LMH0044SQ/NOPB into your video systems will enhance signal integrity, extend cable reach, and ensure seamless transmission of high-definition content, making it an essential component for any application requiring robust video signal processing.

You May Also Be Interested in

MacroSilicon Technology Co., Ltd.
2Gbps I2C 3.135V~3.465V QFN-48-EP(7x7) Video Processing RoHS
Lowest to $1.5542
NXP / Nexperia
IC INTERFACE SPECIALIZED 16TSSOP
Lowest to $0.4717
IK Semicon Co., Ltd
SOP-28-300mil Audio Special Purpose RoHS
Lowest to $0.9009
Broadcom Limited
PEX89072B0-2-DB
Need more? Email Us
Broadcom Limited
IC INTERFACE SPECIALIZED 256BGA
Lowest to $73.4437
Zilog
IC INTERFACE SPECIALIZED 44PLCC
Need more? Email Us
Suzhou Everest Semiconductor Co. Ltd.
QFN-20-EP(3x3) Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.3232
ON Semiconductor
IC INTERFACE SPECIALIZED 28PLCC
Need more? Email Us
Broadcom Limited
PCI Interface IC 64-bit 66MHz BRIDGE
Lowest to $650.0000

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.4196 $65.6784
8+ $13.4725 $107.7800
12+ $13.0515 $156.6180
16+ $12.6305 $202.0880
21+ $12.2095 $256.3995
28+ $10.9464 $306.4992
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,250 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess