EN
  • EN
  • DE

LMH0318RTWT

Part No LMH0318RTWT
Manufacturer Texas Instruments
Catalog Linear - Video Processing
Description IC VIDEO RECLOCKER 24WQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Function Reclocker
Applications Professional Video
Standards DVB-ASI, MADI, SMPTE
Control Interface SPI
Voltage - Supply 2.375V ~ 2.625V
Mounting Type Surface Mount
Package / Case 24-WFQFN Exposed Pad
Supplier Device Package 24-WQFN (4x5)
Base Product Number LMH0318
Standard Package 250 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 470693-LMH0318RTWT
Ultra Librarian 3D Model Ultra Librarian LMH0318RTWT CAD Model

Description

The LMH0318RTWT is a high-performance, adaptive cable equalizer designed and manufactured by Texas Instruments, tailored for professional video applications. It is specifically engineered to equalize data transmitted over coaxial cable, thus enabling the reception of 3G, HD, and SD signals as defined by the Society of Motion Picture and Television Engineers (SMPTE) standards.

Key Features

  • Wide Data Rate Support: The device supports a wide range of data rates from 270 Mbps to 2.97 Gbps, making it versatile for different video formats including 3G-SDI, HD-SDI, and SD-SDI.
  • Adaptive Equalization: It features an adaptive equalizer that can compensate for cable losses up to 120m at 2.97 Gbps over Belden 1694A cable or equivalent, ensuring signal integrity over long distances.
  • Integrated Reclocker: The LMH0318RTWT includes an integrated reclocker which reduces jitter and cleans up the signal, ensuring high-quality video output.
  • Power Management: It comes with an advanced power management feature that allows for low power consumption, making it an energy-efficient solution.
  • Programmable Outputs: The device offers programmable output swing and pre-emphasis to optimize performance over a variety of physical mediums.
  • Robust Operation: It is designed to operate over the industrial temperature range, ensuring reliable performance under varying environmental conditions.
  • Small Form Factor: The LMH0318RTWT is available in a small 16-pin WQFN package, which is ideal for space-constrained applications.

Applications

The LMH0318RTWT is suitable for a range of professional video applications, including:

  • Video routers and switchers
  • Video cameras and digital video recorders
  • Video editing and production equipment
  • Video distribution amplifiers

With its robust feature set and reliable performance, the LMH0318RTWT from Texas Instruments stands out as a go-to solution for professionals seeking to maintain signal integrity in high-definition video applications. Its adaptive equalization and integrated reclocking capabilities ensure that video signals are transmitted with the highest fidelity and minimal degradation over long cable runs.

You May Also Be Interested in

Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 64WCSP
Need more? Email Us
MACOM Technology Solutions
IC CABLE EQUALIZER SD 16SOIC
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 208QFP
Need more? Email Us
Seiko Epson Corporation
IC VIDEO CONTROLLER 208QFP
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 121FBGA
Need more? Email Us
Availink Inc.
DVB-T2, DVB-C DEMODULATOR
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 144QFP20
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT VIDEO 16SOIC
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 100QFP15
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.5091 $69.0182
4+ $28.3152 $113.2608
6+ $27.4303 $164.5818
8+ $26.5455 $212.3640
10+ $25.6606 $256.6060
14+ $23.0061 $322.0854
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,160 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess