EN
  • EN
  • DE

LMH0346MHX

Part No LMH0346MHX
Manufacturer Texas Instruments
Catalog Linear - Video Processing
Description IC VIDEO RECLOCKER 20HTSSOP / Video Reclocker IC Serial DVB-ASI, SMPTE 20-HTSSOP Package
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr Texas Instruments
Package Tape & Reel
Product Status Obsolete
Function Reclocker
Applications Professional Video
Standards DVB-ASI, SMPTE
Control Interface Serial
Voltage - Supply 3.135V ~ 3.465V
Mounting Type Surface Mount
Package / Case 20-PowerTSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-HTSSOP
Base Product Number LMH0346
Standard Package 2,500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 807944-LMH0346MHX
Ultra Librarian 3D Model Ultra Librarian LMH0346MHX CAD Model

Description

The LMH0346MHX from Texas Instruments is a high-performance, adaptive cable equalizer designed to allow the reception of Serial Digital Interface (SDI) signals over a long distance through coaxial cable. This advanced piece of technology is particularly suitable for professional video and broadcast applications where signal integrity and high-quality transmission are critical.

Key Features

  • SDI Support: This device supports a wide range of data rates including 270 Mbps, 1.483 Gbps, 1.485 Gbps, 2.967 Gbps, and 2.970 Gbps, making it compatible with SD-SDI, HD-SDI, and 3G-SDI.
  • Equalization: Capable of equalizing up to 150 meters of cable at 2.97 Gbps, and up to 400 meters at 270 Mbps, the LMH0346MHX ensures clear signal transmission over long distances.
  • Automatic Detection: The chip automatically detects the SDI rate without the need for external control, simplifying the design and implementation process.
  • Low Power Consumption: With a typical power consumption of just 135 mW, this device is an energy-efficient solution for video applications.
  • Output Driver: The integrated output driver features a programmable de-emphasis function, which compensates for the frequency-dependent losses of long PCB traces or other lossy media.

Applications

The LMH0346MHX is ideal for a variety of professional video applications, including:

  • Video routers and switchers
  • Video distribution amplifiers
  • Video editing and production equipment
  • Studio to transmitter links
  • Camera control units

Package and Quality

This device comes in a compact 16-pin WQFN package, making it suitable for space-constrained applications. Additionally, it is characterized for operation from -40°C to +85°C, ensuring reliable performance across a wide range of temperatures. With Texas Instruments' commitment to quality, the LMH0346MHX is designed to meet the rigorous demands of professional video and broadcast environments.

You May Also Be Interested in

Analog Devices Inc.
1Gbps Decoder BGA-100 Video Processing RoHS
Lowest to $40.7463
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 121FBGA
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 256QFP
Need more? Email Us
Toshiba Semiconductor and Storage
BGA-64 Video Processing RoHS
Lowest to $12.3158
MACOM Technology Solutions
IC CABLE EQUALIZER SD 16SOIC
Need more? Email Us
MACOM Technology Solutions
IC VIDEO DRIVER 16SOIC
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 176QFP21
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 121FBGA
Need more? Email Us
Seiko Epson Corporation
IC GRAPHIC LCD CTRLR
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.1241 $68.2482
4+ $31.9644 $127.8576
5+ $30.8845 $154.4225
7+ $28.7248 $201.0736
10+ $27.6449 $276.4490
12+ $26.5650 $318.7800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,140 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess